EN
  • EN
  • DE

B39389K9362M100

Part No B39389K9362M100
Manufacturer EPCOS (TDK)
Catalog EMI / RFI Components
Description SAW Filters AUDIO 38.9
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 38.9 MHz
Maximum Operating Temperature 65 °C
Min Operating Temperature -25 °C
Mount Through Hole
Number of Pins 5
RoHS Compliant
Win Source Part Number 1047614-B39389K9362M100
Categories EMI / RFI Components
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39389K9362M100 CAD Model

Description

The B39389K9362M100 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). As an EMI/RFI component, it's designed to filter out unwanted electromagnetic interference (EMI) and radio frequency interference (RFI) in electronic circuits, contributing to signal integrity and system stability. SAW filters are known for their sharp filter characteristics, low insertion loss, and small size, making them suitable for a wide range of applications.

Applications

  • Mobile Communication Systems (GSM, CDMA, UMTS, LTE)
  • Wireless Local Area Networks (WLAN)
  • Radio Frequency (RF) Transceivers
  • Remote Control Systems
  • Satellite Communication

Features

  • SAW Filter Technology
  • Excellent EMI/RFI Suppression
  • Low Insertion Loss
  • Sharp Filter Response
  • Compact Size
  • Stable Performance

Benefits

  • Reduced Interference in Wireless Communication
  • Improved Signal Quality
  • Enhanced Receiver Sensitivity
  • Increased Data Transmission Rates
  • Higher System Reliability
  • Compliance with EMC Standards

Additional Details

The B39389K9362M100 filter operates by converting electrical signals into mechanical waves on a piezoelectric substrate. The physical structure of the filter is precisely designed to achieve the desired frequency response and attenuation characteristics. Consult the official EPCOS (TDK) datasheet for detailed specifications, including center frequency, bandwidth, insertion loss, attenuation, and impedance. Impedance matching is crucial for optimal filter performance. This filter plays a critical role in ensuring that electronic devices meet electromagnetic compatibility (EMC) requirements and operate reliably in noisy environments. By effectively filtering out unwanted signals, the B39389K9362M100 contributes to the overall performance and stability of electronic systems.

You May Also Be Interested in

Murata Electronics North America
FILTER LC(T) 0.033UF TH / LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 0.033µF 6 A Radial - 3 Leads
Need more? Email Us
Murata Electronics North America
Ceramic Filters Monolithic 10.7MHzFrequency 280KHz 6dB 330Ohm Thru-Hole 3Pin Ammo Pack
Need more? Email Us
Murata Electronics North America
EMI Filter Flat Style SMD
Need more? Email Us
Taiyo Yuden
Saw Filter, GSM850/CDMA Rx, 1GHZ, Unbalan
Need more? Email Us
Murata Electronics North America
Ceramic Microwave Filters SAFCH280MAL0N00R11
Need more? Email Us
Vishay
Inductor Bead Shielded Multi-Layer 600Ohm 25% 100MHz Ferrite 200mA 1206 T/R
Lowest to $0.0266
AVX Corp/Kyocera Corp
RF DUPLEXER 881.5MHZ/2.14GHZ SMD / RF Duplexer 869MHz ~ 894MHz / 2.11GHz ~ 2.17GHz 9-SMD, No Lead
Lowest to $0.4826
Murata Electronics North America
EMI/RFI Suppressors & Ferrites CE0401G95DCB000RB2
Need more? Email Us
Murata Electronics North America
SMD EMI Filters/Chip Ferrite Beads 836.5MHZ GIGAFIL FIL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess