EN
  • EN
  • DE

EDJ4208EBBG-DJ-F

Part No EDJ4208EBBG-DJ-F
Manufacturer Elpida Memory
Catalog Unclassified Memory
Description Elpida
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943371-EDJ4208EBBG-DJ-F
Series *
Ultra Librarian 3D Model Ultra Librarian EDJ4208EBBG-DJ-F CAD Model

Description

The EDJ4208EBBG-DJ-F is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) module manufactured by Elpida Memory. It is designed for use in various applications requiring high-speed data access and significant memory capacity, such as desktop computers, laptops, and embedded systems. This memory module offers a balance of performance, power efficiency, and reliability.

Applications

  • Desktop PCs
  • Laptop Computers
  • Embedded Systems
  • Industrial Computing
  • Networking Devices

Features

  • Capacity: 2GB (Gigabytes)
  • Organization: 256M x 8
  • Data Rate: DDR2-800 (PC2-6400)
  • Clock Frequency: 400 MHz
  • Interface: DDR2 SDRAM
  • Voltage: 1.8V
  • Package: FBGA (Fine-Pitch Ball Grid Array)
  • Operating Temperature: Standard operating temperature range
  • CAS Latency (CL): Varies depending on speed grade, potentially CL5 or CL6

Benefits

  • High Bandwidth: Enables fast data transfer rates, enhancing overall system performance.
  • Large Capacity: Provides ample memory space for demanding applications and multitasking.
  • Low Power Consumption: Operates at 1.8V, reducing energy consumption and heat generation.
  • Improved Performance: DDR2 technology offers significant performance gains over DDR.
  • Reliable Operation: Ensures stable and consistent performance under varying workloads.
  • Wide Compatibility: Compatible with a broad range of systems and platforms supporting DDR2 memory.

Additional Details

The EDJ4208EBBG-DJ-F utilizes a double data rate architecture, transferring data on both the rising and falling edges of the clock signal, effectively doubling the bandwidth. The 2GB capacity allows for smooth operation of memory-intensive applications. The FBGA package offers a compact and efficient means of mounting the chip. This module is designed to meet industry standards for DDR2 SDRAM performance and reliability. The exact CAS latency will affect performance.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess