EN
  • EN
  • DE

EDF8164A3MA-JD-F

Part No EDF8164A3MA-JD-F
Manufacturer Elpida Memory
Catalog DDR
Description LPDDR3-1866 128Mx64 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943011-EDF8164A3MA-JD-F
Series *
Ultra Librarian 3D Model Ultra Librarian EDF8164A3MA-JD-F CAD Model

Description

The EDF8164A3MA-JD-F is a DDR (Double Data Rate) SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Elpida Memory. This memory component is designed for high-speed data transfer, a crucial aspect for modern computing and embedded systems. DDR memory achieves this by transferring data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate when compared to single data rate SDRAM.

Applications

  • High-Performance Computing: Used in workstations and high-end PCs for demanding tasks like video editing, 3D rendering, and scientific simulations.
  • Server Systems: Employed in server environments to provide the necessary memory for handling large databases, virtual machines, and other server applications.
  • Networking Devices: Integrated into routers, switches, and other networking equipment to facilitate high-speed data communication.
  • Industrial Automation: Utilized in industrial control systems and automation equipment where real-time data processing and memory access are critical.
  • Medical Imaging: Found in medical imaging equipment for processing and storing large image datasets.

Features

  • High Bandwidth: DDR technology enables high data transfer rates, resulting in faster application loading and execution.
  • Low Power Consumption: Designed for efficient power usage, reducing overall energy consumption and heat generation.
  • High Density: Offers a high memory capacity in a compact form factor, allowing for more memory in smaller devices.
  • Reliable Performance: Provides stable and reliable operation, ensuring data integrity and system stability.
  • JEDEC Compliance: Adheres to industry standards, ensuring compatibility and interoperability with other system components.

Benefits

  • Improved System Responsiveness: Faster data transfer speeds contribute to quicker application loading times and improved overall system responsiveness.
  • Enhanced Multitasking: Larger memory capacity allows for smoother multitasking and the ability to run more applications simultaneously.
  • Reduced Latency: Lower latency results in faster access times and improved overall system performance.
  • Energy Efficiency: Low power consumption contributes to longer battery life in portable devices and reduced energy costs in server environments.
  • Increased System Stability: Reliable performance minimizes the risk of data corruption and system crashes.

Additional Details

Detailed specifications regarding memory capacity, clock speed, timings, and voltage requirements are typically found in the product datasheet. Given Elpida Memory's acquisition by Micron Technology, relevant documentation might be available under either company name. The suffix “-JD-F” likely indicates specific speed grades, timing characteristics, or packaging details crucial for ensuring compatibility with the intended system. It is essential to consult the datasheet to determine the precise operating conditions and compatibility information for the EDF8164A3MA-JD-F module.

You May Also Be Interested in

SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess