EN
  • EN
  • DE

EDE5116AJBG-1J-E

Part No EDE5116AJBG-1J-E
Manufacturer Elpida Memory
Catalog DDR
Description DDR2-1066 32MX16 84-ball FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941800-EDE5116AJBG-1J-E
Series *
Ultra Librarian 3D Model Ultra Librarian EDE5116AJBG-1J-E CAD Model

Description

The EDE5116AJBG-1J-E is a DDR (Double Data Rate) SDRAM (Synchronous Dynamic Random-Access Memory) component produced by Elpida Memory. As a DDR memory module, it's designed to provide high-speed data transfer capabilities, making it suitable for a variety of applications requiring fast memory access. DDR memory achieves this by transferring data on both the rising and falling edges of the clock signal, effectively doubling the data rate compared to its predecessors.

Applications

  • Desktop Computers: Functions as the primary system memory (RAM) in desktop computers, enabling smooth operation of applications and multitasking.
  • Laptop Computers: Provides the necessary memory for laptops to run operating systems, applications, and perform data processing tasks efficiently.
  • Servers: Used in server systems to support data storage, processing, and network operations, contributing to overall server performance.
  • Embedded Systems: Integrated into embedded systems where high-speed memory access is crucial for real-time processing and control.
  • Gaming Consoles: Can be used in gaming consoles to provide the necessary memory bandwidth for rendering graphics and handling game logic.

Features

  • High Bandwidth: DDR technology allows for high data transfer rates, improving system responsiveness and performance.
  • Low Voltage Operation: Designed for low power consumption, which is particularly important in portable devices.
  • High Density Packaging: Provides a large memory capacity in a relatively small physical footprint.
  • Reliable Data Storage: Ensures reliable storage and retrieval of data for critical applications.
  • JEDEC Standard Compliance: Adheres to industry standards for compatibility and interoperability with other system components.

Benefits

  • Enhanced System Performance: Faster data transfer speeds improve application loading times and overall system responsiveness.
  • Improved Multitasking Capabilities: Enables users to run multiple applications simultaneously without significant performance degradation.
  • Reduced Power Consumption: Low voltage operation extends battery life in portable devices and reduces energy costs in servers and desktops.
  • Increased System Stability: Reliable data storage minimizes the risk of data corruption and system crashes.
  • Future-Proofing: Adherence to industry standards ensures compatibility with future system upgrades and components.

Additional Details

To obtain precise details such as memory capacity, clock speed, and latency, consulting the official datasheet is essential. Elpida Memory was acquired by Micron Technology; therefore, datasheets might be available under either company's name. The “-1J-E” suffix likely denotes specific speed grades, timings, or package types. These parameters are critical for ensuring proper system integration and optimal performance. The module is designed to meet the rigorous demands of modern computing environments, providing a balance of speed, capacity, and power efficiency.

You May Also Be Interested in

Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess