Products specifications Report Issue?

Categories Memory
Win Source Part Number 944184-EDD5116ADTA-6BLI-E
Series *
Ultra Librarian 3D Model Ultra Librarian EDD5116ADTA-6BLI-E CAD Model

Description

The 944184-EDD5116ADTA-6BLI-E is a memory module that is designed to provide high-speed data transfer with low power consumption.

  • Manufacturer: Win Source
  • Product Type: Memory Module
  • Series: 944184
  • Features: High-Speed Data Transfer, Low Power Consumption
  • Applications: Various electronic applications
  • Compatibility: Compatible with a wide range of devices
  • Integration: Easily integrated into existing systems

You May Also Be Interested in

Hynix Semiconductor
eMCP 16GB eMMC5.1 + 16Gb LPDDR3-1600
Need more? Email Us
ECAD model for H9TQ17ABJTMCUR-KTM
Kingston
eMCP 16GB eMMC5.1 + 16Gb LPDDR3
Need more? Email Us
ECAD model for 16EMCP16-EL3GTB29
Micron Technology Inc.
MCP NAND 1Gb + LPDDR 256Mb
Need more? Email Us
ECAD model for MT29C1G56MAACAAAMD-5
Kingston
eMCP 8GB eMMC TLC + 4Gb LPDDR2
Lowest to $8.0436
ECAD model for 08EMCP04-NL2AV100
Micron Technology Inc.
MCP NAND 2Gb + LPDDR 1Gb Ind
Need more? Email Us
ECAD model for MT29C2G24MAKJAJC-6 IT
Kingston
4GB MLC eMMC+4Gb LPDDR2
Need more? Email Us
ECAD model for 04EMCP04-NL2DM627-B01
Samsung
eMCP 8GB eMMC + LPDDR3 8Gb MV88
Need more? Email Us
ECAD model for KMFNX0012M-B4006
Samsung
MCP ND44 4G NAND + 4G mDDR
Need more? Email Us
ECAD model for KA1000015E-AJTT
NANYA
MCP 4Gb NAND SLC+4Gb LPDDR2-1066
Need more? Email Us
ECAD model for NM1484KSLAXAJ-3B

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention