EN
  • EN
  • DE

EDBA164B2PH-1D-F

Part No EDBA164B2PH-1D-F
Manufacturer Elpida Memory
Catalog DDR
Description LPDDR2 16GB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943298-EDBA164B2PH-1D-F
Series *
Ultra Librarian 3D Model Ultra Librarian EDBA164B2PH-1D-F CAD Model

Description

The Elpida EDBA164B2PH-1D-F is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component. This memory chip is designed to provide high bandwidth and low power consumption, making it suitable for a range of applications including personal computers, servers, and embedded systems. Elpida Memory was a well-known manufacturer of memory solutions before being acquired by Micron Technology.

Applications:

  • Desktop PCs: Used in desktop computers as main system memory to support operating systems and applications.
  • Laptop Computers: Integrated into laptop computers to provide memory for multitasking and running various software programs.
  • Servers: Employed in server systems to handle large amounts of data and support multiple users simultaneously.
  • Embedded Systems: Used in embedded systems such as network devices, industrial control systems, and consumer electronics devices requiring memory.

Features:

  • DDR3 Technology: Utilizes DDR3 technology, offering improved performance and lower power consumption compared to previous DDR generations.
  • High Bandwidth: Provides high memory bandwidth for fast data transfer rates, enhancing system performance.
  • Low Power Consumption: Designed for energy efficiency, reducing power consumption and heat generation.
  • JEDEC Standard Compliance: Complies with JEDEC standards, ensuring compatibility with a wide range of systems and components.
  • Density: Specific density would be determined by the part number details.

Benefits:

  • Enhanced Performance: Improves overall system performance by providing fast and efficient memory access.
  • Energy Efficiency: Low power consumption contributes to longer battery life in portable devices and reduced energy costs in server environments.
  • Reliability: Designed for reliable operation, ensuring data integrity and system stability.
  • Compatibility: Complies with industry standards for easy integration with various systems.

Additional Details:

The specific characteristics of the Elpida EDBA164B2PH-1D-F, such as capacity, speed grade, and timings, would be detailed in the component's datasheet. These details are crucial for determining its suitability for specific applications. The DDR3 standard provides significant improvements over DDR2 in terms of speed and power efficiency. Memory modules like this are essential for modern computing systems, enabling them to handle increasingly complex tasks efficiently.

You May Also Be Interested in

SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
Samsung
DDR5-5600 4Gx64 UDIMM 2Rx8 (32GB)
Need more? Email Us
ASUS
Asus GeForce RTX 5070 PRIME OC 12GB DLSS4
Need more? Email Us
Micron Technology Inc.
DRAM DDR5 96GByte EC8 RDIMM
Need more? Email Us
NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642
SK hynix
DDR5-6400 4Gx8 (32Gb)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess