EN
  • EN
  • DE

EDB2432B4MA-1DIT-F-R

Part No EDB2432B4MA-1DIT-F-R
Manufacturer Elpida Memory
Catalog DDR
Description LPDDR2 64Mx32 1066
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943188-EDB2432B4MA-1DIT-F-R
Series *
Ultra Librarian 3D Model Ultra Librarian EDB2432B4MA-1DIT-F-R CAD Model

Description

The EDB2432B4MA-1DIT-F-R is a DDR2 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Elpida Memory. This memory chip is designed for high-speed data access and is commonly used in various computing devices, embedded systems, and applications requiring reliable and efficient memory performance.

Applications:

  • Desktop Computers: Used as memory component in desktop PCs.
  • Laptop Computers: Implemented in laptop memory modules for responsive performance.
  • Embedded Systems: Used in embedded systems to provide memory storage and access.
  • Gaming Consoles: Integrated into gaming console memory systems.
  • Networking Equipment: Utilized in network devices for data transfer and storage.

Features:

  • DDR2 Technology: Utilizes DDR2 technology for high bandwidth and efficient power usage.
  • High Data Transfer Rates: Delivers fast data transfer speeds for quick memory access.
  • Large Memory Capacity: Offers sufficient memory capacity for various tasks.
  • Low Power Consumption: Designed for energy efficiency.
  • Reliable Performance: Provides stable and reliable memory performance.

Benefits:

  • Enhanced System Performance: Improves system performance with high-speed memory access.
  • Improved Multitasking: Facilitates smoother multitasking.
  • Smoother Gaming Experience: Delivers a responsive gaming experience.
  • Extended Battery Life: Contributes to longer battery life in portable devices.
  • Greater System Reliability: Ensures stable system performance.

Additional Details:

The EDB2432B4MA-1DIT-F-R part specifies its capacity, operating frequency, and voltage requirements. It's a component to be soldered onto a PCB. Consult the manufacturer's datasheet for complete specifications, timing diagrams, and application details.

You May Also Be Interested in

Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess