Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950069-EBE21FD4AJFT-6E
Series *
Ultra Librarian 3D Model Ultra Librarian EBE21FD4AJFT-6E CAD Model

Description

The EBE21FD4AJFT-6E is a memory module that is used in various electronic applications.

  • Series: EBE
  • Package: Series package
  • Quality: High-quality memory module
  • Applications: Different applications that require high-speed memory
  • Package: Single package

You May Also Be Interested in

Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G) Black
Need more? Email Us
ECAD model for CMK48GX5M2B6400C36
Kingston
DDR5-6000 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
ECAD model for KF560C32RSAK2-32
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White (16GB)
Need more? Email Us
ECAD model for KF576C38RW-16
Kingston
DDR5-7200 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
ECAD model for KF572C38RSAK2-32
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (64GB 2x32G)
Need more? Email Us
ECAD model for KF564C32RSAK2-64
Hynix Semiconductor
DDR5-4800B 4Gx64 SODIMM 2Rx8 (32GB)
Need more? Email Us
ECAD model for HMCG88AEBSA092N
Kingston
DDR5-4800 4Gx80 RDIMM 1Rx4 (32GB)
Need more? Email Us
ECAD model for KSM48R40BS4TMM-32HMR
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL32
Need more? Email Us
ECAD model for F5-6000J3238F16GX2-TZ5RK
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) WH CL30
Need more? Email Us
ECAD model for F5-6000J3040G32GX2-TZ5RS

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention