The EBE11UD8AJWA-8G-E is a memory module manufactured by Elpida Memory, a company known for its DRAM products before its acquisition by Micron Technology. It's designed for use in systems requiring random access memory (RAM). Given the manufacturer and type of product, it's likely a DDR3 SDRAM module, used in devices like desktops, laptops, servers, and other electronic devices needing temporary data storage for applications and the OS.
Applications
- Desktop Computers
- Laptop Computers
- Servers
- Workstations
- Embedded Systems
Features
- High-speed data transfer
- Low Power Consumption (likely DDR3 standard)
- Reliable Data Storage
- Standard DIMM interface
Benefits
- Improved System Performance
- Enhanced Multitasking Capabilities
- Energy Efficiency
- Increased System Responsiveness
Additional Details
Since Elpida Memory was acquired by Micron, finding detailed specs for this specific part number can be challenging. It's highly probable this is a DDR3 SDRAM module based on the naming convention and manufacturing period. DDR3 modules generally run at 1.5V or 1.35V, with speeds ranging from 800MHz to 2133MHz. The "-8G" in the part number likely indicates the capacity. The DIMM interface is standard. For detailed specifications, consult archived datasheets or look for similar Micron products. Memory timings (CAS latency, RAS to CAS delay, etc.) are significant for performance characteristics. The module likely consists of multiple memory chips arranged for the specified capacity. The absence of "ECC" implies it is probably a non-ECC module, typical in consumer PCs. RoHS compliance is also expected. Always refer to archived datasheets where available for the most accurate details.