EN
  • EN
  • DE

SST39WF400A-90-4I-EK

Part No SST39WF400A-90-4I-EK
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193613-SST39WF400A-90-4I-EK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39WF400A-90-4I-EK CAD Model

Description

Microchip Technology SST39WF400A-90-4I-EK Product Overview

The Microchip Technology SST39WF400A-90-4I-EK is a high-performance, dual-bank Flash memory device that offers a robust storage solution for embedded systems. This 4 Mbit Flash memory is designed to enable efficient code-shadowing to RAM, execute-in-place (XIP) applications, and boot code storage, making it an ideal choice for a wide range of industrial, computing, and consumer applications.

Key Features:

  • Memory Capacity: The SST39WF400A-90-4I-EK provides a storage capacity of 4 Mbit (512K x 8-bit), allowing for ample space to store essential firmware and data.
  • Performance: With an access time of 90 ns, this Flash memory device ensures quick data retrieval, contributing to the overall speed and efficiency of the system it is integrated into.
  • Dual Bank Architecture: The device features a dual-bank configuration, which facilitates concurrent operations such as program or erase in one bank while reading from the other, enhancing the system's multitasking capabilities.
  • Low Power Consumption: Designed with energy efficiency in mind, the SST39WF400A-90-4I-EK operates with a low power consumption that is critical for battery-powered and power-sensitive applications.
  • Wide Operating Temperature Range: The industrial grade temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions, making it suitable for harsh industrial settings.
  • Package: This device comes in a 48-lead TSOP (Type I) package, which is conducive to PCB design and space-saving requirements.
  • Reliability: Microchip's commitment to quality means that the SST39WF400A-90-4I-EK is designed for high reliability and endurance, with typical write and erase cycles of at least 100,000 times.

Applications:

The versatility of the SST39WF400A-90-4I-EK Flash memory extends to various applications, including but not limited to:

  • Embedded Controllers
  • Networking Hardware
  • Telecommunications Equipment
  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices

In conclusion, the SST39WF400A-90-4I-EK from Microchip Technology is a reliable and high-performing Flash memory solution that meets the needs of a broad range of applications where data integrity, speed, and durability are paramount.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess