EN
  • EN
  • DE

EBD21RD4ABNA-7B

Part No EBD21RD4ABNA-7B
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR-266 256Mx72 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951751-EBD21RD4ABNA-7B
Series *
Ultra Librarian 3D Model Ultra Librarian EBD21RD4ABNA-7B CAD Model

Description

The EBD21RD4ABNA-7B is a DDR3 SDRAM module manufactured by Elpida Memory. These modules are designed for high-performance computing applications requiring significant memory bandwidth and capacity. The EBD21RD4ABNA-7B is engineered to meet the demands of servers, workstations, and other systems that need reliable and fast memory access.

Applications

  • Servers: Used in server systems to provide the necessary memory for handling large datasets and numerous concurrent processes.
  • Workstations: Integrated into high-performance workstations to support demanding applications such as video editing, 3D rendering, and scientific simulations.
  • High-Performance Computing (HPC): Deployed in HPC environments to provide the bandwidth and capacity needed for complex calculations and data analysis.
  • Gaming PCs: Can be found in high-end gaming PCs to enhance performance and provide a smoother gaming experience.

Features

  • DDR3 SDRAM: Utilizes DDR3 technology for improved speed and efficiency compared to previous generations of memory.
  • High Bandwidth: Provides high memory bandwidth for fast data transfer rates.
  • Low Voltage Operation: Designed for low voltage operation to reduce power consumption and heat generation.
  • High Capacity: Offers a substantial memory capacity, enabling the system to handle large datasets and applications.

Benefits

  • Improved System Performance: Enhances overall system performance by providing fast and reliable memory access.
  • Increased Multitasking Capabilities: Allows the system to handle multiple tasks simultaneously without performance degradation.
  • Enhanced Application Responsiveness: Makes applications more responsive and efficient.
  • Reduced Power Consumption: Low voltage operation helps reduce power consumption, leading to energy savings and reduced heat output.

Additional Details

The EBD21RD4ABNA-7B typically operates at a frequency of 1600MHz and a voltage of 1.5V. It conforms to JEDEC standards, ensuring compatibility with a wide range of systems. These modules are designed with error correction features, such as ECC (Error-Correcting Code), to ensure data integrity. The module is often available in various capacities, such as 4GB or 8GB. The specific timings and rank configurations can vary depending on the module and system requirements. The module form factor is usually DIMM (Dual In-Line Memory Module), making it easy to install in compatible systems.

You May Also Be Interested in

Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess