EN
  • EN
  • DE

680490\1GB\64Mx8\16C\3

Part No 680490\1GB\64Mx8\16C\3
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR2-667 128Mx64 SODIMM (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950721-680490\1GB\64Mx8\16C\3
Series *
Ultra Librarian 3D Model Ultra Librarian 680490\1GB\64Mx8\16C\3 CAD Model

Description

The Elpida Memory 680490 is a 1GB memory module featuring a 64Mx8 memory chip configuration with 16C (banks). This memory module is designed to provide a balance of capacity and performance for various computing needs.

Applications:

  • Entry-Level Desktop Computers
  • Laptop Computers
  • Industrial Control Systems
  • Embedded Systems
  • Network Devices

Features:

  • 1GB Capacity: Provides adequate memory for standard applications and tasks.
  • 64Mx8 Configuration: Optimizes memory organization for efficient data handling.
  • 16 Banks (16C): Enhances memory access parallelism for improved performance.
  • High-Speed Data Transfer: Enables quick data retrieval and storage.
  • Reliable Performance: Manufactured with quality components to ensure stable operation.
  • Compatibility: Designed for compatibility with a wide range of systems supporting DDR memory.

Benefits:

  • Improved System Performance: Enhances overall system responsiveness and efficiency.
  • Efficient Multitasking: Allows users to run multiple applications concurrently without significant performance drops.
  • Increased Productivity: Facilitates faster data processing and application loading.
  • Stable Operation: Ensures reliable performance for consistent operation.
  • Long-Term Reliability: High-quality components contribute to extended system lifespan.

Technical Specifications:

The precise technical specifications, including the memory type (e.g., DDR2, DDR3, DDR4), clock speed, and operating voltage, depend on the specific variant of the module. Refer to the manufacturer's datasheet for exact details. Key characteristics typically include a standard JEDEC pinout and compliance with industry memory standards.

You May Also Be Interested in

Intel
Optane PMem 200 512GB
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess