EN
  • EN
  • DE

642362\512Mb\64Mx8

Part No 642362\512Mb\64Mx8
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR2-667 64Mx64 (512MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951063-642362\512Mb\64Mx8
Series *
Ultra Librarian 3D Model Ultra Librarian 642362\512Mb\64Mx8 CAD Model

Description

The 642362\512Mb\64Mx8 memory module is a dynamic random-access memory (DRAM) component manufactured by Elpida Memory. It's designed for use in various electronic devices requiring temporary data storage, such as computers, embedded systems, and other digital devices.

Applications:

  • Desktop and laptop computers
  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Consumer electronics

Features:

  • 512Mb memory capacity
  • 64Mx8 organization
  • High-speed data transfer rates
  • Low power consumption
  • Compact form factor

Benefits:

  • Increased system performance
  • Improved multitasking capabilities
  • Reduced power consumption
  • Enhanced data reliability
  • Smaller device footprint

Technical Specifications:

Typical specifications for this type of memory module include:

  • Memory Type: DDR2 or DDR3 SDRAM (depending on the specific generation)
  • Capacity: 512Mb
  • Organization: 64Mx8 (64 million words x 8 bits)
  • Data Transfer Rate: Varies depending on the specific module, commonly ranging from 400MHz to 800MHz or higher
  • Operating Voltage: Typically 1.8V or 1.5V
  • Number of Pins: Varies based on form factor (e.g., DIMM, SODIMM)
  • Timings: CAS Latency (CL), RAS to CAS Delay (tRCD), RAS Precharge Time (tRP) - specified in terms of clock cycles
  • Operating Temperature: Usually from 0°C to 85°C

The 642362\512Mb\64Mx8 memory module is a crucial component in many electronic devices, offering a balance of capacity, speed, and power efficiency. It is designed to meet the demands of modern computing and embedded applications.

You May Also Be Interested in

Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess