EN
  • EN
  • DE

274402\4GB\256Mx8\16C\15

Part No 274402\4GB\256Mx8\16C\15
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR3-1600 512Mx64 SODIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947734-274402\4GB\256Mx8\16C\15
Series *
Ultra Librarian 3D Model Ultra Librarian 274402\4GB\256Mx8\16C\15 CAD Model

Description

The Elpida Memory module, identified as 274402 with specifications of 4GB, 256Mx8, 16C, and 15, is a dynamic random-access memory (DRAM) component designed for use in various computing devices. This module's configuration indicates a 4GB capacity, with the memory organized as 256Mx8 (256 million x 8 bits), suggesting the internal structure of the memory chips. The '16C' likely refers to the number of chips or internal configuration on the module, while '15' may relate to timing or revision details. This memory module is engineered to provide reliable performance and efficient data access.

Applications

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Workstations

Features

  • 4GB Capacity: Provides a substantial amount of memory for running multiple applications and handling large datasets.
  • 256Mx8 Organization: Describes the internal structure and architecture of the memory chips.
  • 16C Configuration: Likely refers to the number of memory chips or internal configuration on the module, influencing performance and density.
  • Compatibility: Designed to be compatible with systems that support the corresponding memory standard (e.g., DDR3, DDR4).

Benefits

  • Improved System Performance: Enhances overall system speed and responsiveness.
  • Efficient Multitasking: Allows for smoother execution of multiple applications simultaneously.
  • Enhanced Productivity: Enables users to complete tasks more quickly and efficiently.
  • Reliable Operation: Manufactured to meet stringent quality standards, ensuring stable and dependable performance.
  • Increased Application Capacity: Supports larger applications and datasets, improving overall performance.

Additional Details

The specific memory type (e.g., DDR3, DDR4) determines the module's operating voltage, frequency, and pin configuration. It is critical to ensure compatibility with the target system's motherboard and memory controller before installation. Proper installation procedures must be followed to prevent damage. The module is designed to operate within specified temperature ranges, and adequate cooling may be necessary in some applications. Detailed specifications, including timing parameters and voltage requirements, are typically available in the manufacturer's datasheet.

You May Also Be Interested in

Samsung
PC66 8Mx64-GL
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess