EN
  • EN
  • DE

SYF-0J106M-RJ

Part No SYF-0J106M-RJ
Manufacturer Elna America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elna America
Win Source Part Number 350748-SYF-0J106M-RJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SYF-0J106M-RJ CAD Model

Description

The Elna America SYF-0J106M-RJ is a high-quality aluminum electrolytic capacitor, part of the SYF series known for its reliable performance and compact size. These capacitors are designed for use in a wide range of electronic devices, offering excellent stability and long life.

Applications:

  • Audio equipment: Amplifiers, receivers, and other audio processing devices where high-quality sound reproduction is crucial.
  • Power supplies: Smoothing and filtering in regulated power supplies for various electronic devices.
  • General electronic circuits: Suitable for decoupling, filtering, and energy storage in diverse electronic applications.
  • Industrial control systems: Used in control circuits requiring stable and reliable components.
  • Consumer electronics: Televisions, DVD players, and other home entertainment devices.

Features:

  • High ripple current capability: Ensures stable operation even under demanding conditions.
  • Long life: Offers extended operational lifespan, reducing the need for frequent replacements.
  • Compact size: Allows for high-density mounting on circuit boards.
  • Aluminum electrolytic construction: Provides a balance of performance, cost-effectiveness, and reliability.
  • RoHS compliant: Meets environmental standards for hazardous substance reduction.

Benefits:

  • Improved audio quality: Contributes to clearer and more accurate sound reproduction in audio applications.
  • Stable power delivery: Ensures consistent and reliable power supply performance.
  • Extended equipment lifespan: Reduces downtime and maintenance costs due to the capacitor's long life.
  • Smaller circuit board footprint: Enables the design of more compact and efficient electronic devices.
  • Environmentally friendly: Complies with regulations restricting the use of hazardous substances.

Technical Specifications:

While the exact specifications can vary depending on the specific variant, general characteristics of the SYF series capacitors include: Capacitance: 10uF, Voltage Rating: 6.3V, Operating Temperature Range: Typically -40°C to +85°C or higher. It's crucial to refer to the specific datasheet for the SYF-0J106M-RJ to confirm exact parameters like ESR (Equivalent Series Resistance), ripple current, and tolerance. These capacitors are designed to provide stable performance and long life in demanding applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $25.5532
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess