EN
  • EN
  • DE

C4201WR-F-2X2P-G15

Part No C4201WR-F-2X2P-G15
Manufacturer CJT Connectors
Catalog OEM Parts (C - E)
Description 4.20mm(0.165in) Pitch, Right-Angle Header, With Snap-in Plastic Peg PCB Lock, UL 94V-2, 4 Circuits, Dual RowGold(Au)...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin China
REACH SVHC Yes
Win Source Part Number 1005774-C4201WR-F-2X2P-G15
Categories OEM Parts(C-E)
Manufacturer CJT Connectors
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C4201WR-F-2X2P-G15 CAD Model

Description

The C4201WR-F-2X2P-G15 is an OEM part manufactured by CJT Connectors.

  • Manufacturer: CJT Connectors
  • Part Type: Connector
  • Package: Unknown
  • Country of Origin: China
  • Popularity: Low
  • Supply and Demand Status: Shortage
  • REACH SVHC: Yes

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Microchip Technology
Need more? Email Us
Sagami
Need more? Email Us
Kemet
Lowest to $0.0393
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess