EN
  • EN
  • DE

SY6-1C106M-RA-16V10U

Part No SY6-1C106M-RA-16V10U
Manufacturer Elna America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elna America
Win Source Part Number 350473-SY6-1C106M-RA-16V10U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY6-1C106M-RA-16V10U CAD Model

Description

The SY6-1C106M-RA-16V10U is a high-performance aluminum electrolytic capacitor manufactured by Elna America. These capacitors are known for their reliability and stability in a wide range of electronic applications. They feature a cylindrical case, radial leads, and are designed for through-hole mounting on printed circuit boards.

Applications

  • Power supplies: Used for filtering and smoothing DC voltage.
  • Audio equipment: Employed in amplifiers and audio circuits for coupling and decoupling signals.
  • Industrial control systems: Incorporated in various control circuits for timing and voltage regulation.
  • Consumer electronics: Found in televisions, DVD players, and other devices for power filtering and signal conditioning.
  • General-purpose electronic circuits: Suitable for a broad range of electronic projects and applications requiring reliable capacitance.

Features

  • High capacitance value: 10uF capacitance provides adequate charge storage for various applications.
  • Voltage rating: 16V voltage rating allows operation in moderate voltage circuits.
  • Radial lead configuration: Simplifies mounting and soldering onto printed circuit boards.
  • Compact size: Small physical dimensions save space in densely populated electronic assemblies.
  • Wide operating temperature range: Ensures stable performance in diverse environmental conditions.

Benefits

  • Reliable performance: Elna capacitors are known for their stable electrical characteristics and long lifespan.
  • Effective filtering: Smooths out voltage ripples and reduces noise in power supply circuits.
  • Improved signal quality: Enhances the clarity and fidelity of audio signals by blocking unwanted DC components.
  • Enhanced circuit stability: Provides stable voltage levels and prevents oscillations in control circuits.
  • Cost-effective solution: Offers a balance of performance and affordability for various electronic applications.

Additional Details

The SY6-1C106M-RA-16V10U capacitor is typically constructed using a wound aluminum foil and electrolyte system, enclosed in an aluminum can with a protective sleeve. It is designed to withstand standard soldering temperatures and is compatible with automated assembly processes. The specific dimensions and electrical characteristics can be found in the manufacturer's datasheet.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Lowest to $0.9794
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
Lowest to $0.1964

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,725+ $0.0670 $115.5750
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess