EN
  • EN
  • DE

SKF-1A475M-RA2

Part No SKF-1A475M-RA2
Manufacturer Elna America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elna America
Win Source Part Number 324655-SKF-1A475M-RA2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKF-1A475M-RA2 CAD Model

Description

The SKF-1A475M-RA2 is an aluminum electrolytic capacitor manufactured by Elna America. Part of the SKF series, it emphasizes miniature size combined with reliable high-temperature performance. It's tailored for circuits where component density is high and operation in warm environments is expected.

Applications:

  • Compact Power Supplies: Suitable for use in miniaturized power supply designs.
  • Audio Amplifiers: Found in audio circuits for coupling and decoupling signals.
  • Filtering Circuits: Used for smoothing and filtering voltage rails in electronic devices.
  • Control Systems: Employed in industrial control boards and equipment.
  • Embedded Systems: Suitable for integration into compact embedded devices.

Features:

  • Miniature Design: Optimized for space-saving applications.
  • 105°C Operation: Provides reliable performance at elevated temperatures.
  • Long Service Life: Designed for extended operation, improving system reliability.
  • High Ripple Current: Capable of withstanding significant ripple current without failure.
  • RoHS Compliant: Adheres to RoHS standards restricting hazardous substances.

Benefits:

  • Space Optimization: Allows for denser component packing in designs.
  • Dependable Performance: Ensures reliability even in warmer operating conditions.
  • Decreased Maintenance: Reduces the need for frequent component replacements.
  • Stable Operation: Maintains performance stability despite ripple current stress.
  • Environmentally Responsible: Contributes to environmentally conscious product designs.

Additional Details:

The SKF-1A475M-RA2 has a capacitance of 4.7μF (475 means 4.7 x 10^5 pF) and a voltage rating of 10V (1A signifies 10V). The 'RA2' suffix indicates a specific packaging or lead configuration. Typically features a ±20% tolerance. It's designed for through-hole mounting with radial leads. It's built to function reliably from -40°C to +105°C. A low ESR contributes to high-efficiency performance. Physical dimensions can be obtained from the datasheet for precise board layout. The SKF series generally provides a cost-effective solution where small size and extended high-temperature operation are essential requirements.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess