EN
  • EN
  • DE

SK4-OJ226M-RB

Part No SK4-OJ226M-RB
Manufacturer Elna America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elna America
Win Source Part Number 324559-SK4-OJ226M-RB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SK4-OJ226M-RB CAD Model

Description

The Elna America SK4-OJ226M-RB is an electrolytic capacitor within the Elna SK series, known for dependable performance across various electronic applications. The part number indicates a capacitance of 22µF (microfarads), a voltage rating of 6.3V (designated by 0J), and an M tolerance (±20%). The 'RB' likely indicates a specific package size or lead style.

Applications:

  • Decoupling Capacitors: Commonly utilized as decoupling capacitors to filter noise in power supply circuits, ensuring a stable voltage.
  • Filtering Circuits: Integrated into filtering circuits to eliminate unwanted frequencies and noise from electronic signals.
  • Audio Circuits: Implemented in audio amplifiers and preamplifiers to enhance audio quality by filtering out noise and distortion.
  • Timing Applications: Employed in timing circuits to generate precise time delays.
  • General Electronics: Incorporated in diverse general electronic devices for energy storage, filtering, and signal coupling.

Features:

  • Medium Capacitance Value: Offers a capacitance of 22µF, fitting diverse electronic applications.
  • Reliable Performance: Ensures consistent and reliable performance over a prolonged operational life.
  • Compact Design: Constructed with a compact form factor for simple integration in space-constrained devices.
  • Low Leakage: Exhibits low leakage current, ensuring efficient energy storage and minimal power loss.
  • Wide Temperature Range: Functions reliably across an extensive range of operating temperatures.
  • Long Service Life: Engineered for prolonged durability, providing consistent performance through the lifespan of the product.

Benefits:

  • Clean Power: Ensures a clean and stable power supply by effectively filtering out noise.
  • Improved Signal Quality: Enhances the quality of electronic signals by removing unwanted frequencies and distortion.
  • Precise Timing: Permits accurate timing in circuits by supplying precise time delays.
  • Enhanced Audio: Improves audio performance by eliminating noise and distortion, delivering clear and crisp sound.
  • Consistent Operation: Delivers consistent operation over time, ensuring reliable circuit performance.
  • Versatile Use: Can be implemented in various electronic devices for different purposes and functions.

Additional Details:

The Elna SK4-OJ226M-RB electrolytic capacitor usually features a radial lead arrangement. The general operating temperature range spans from -40°C to +85°C, yet this should be corroborated with the particular datasheet. The electrolyte employed in Elna capacitors is designed for prolonged life and stability. The dimensions of the capacitor fluctuate based on the RB package setup, with detailed measurements provided in the datasheet. It is vital to review the datasheet for precise details, such as ripple current rating, impedance values, and leakage current specifications, to ascertain it satisfies the prerequisites of its application. With a voltage rating of 6.3V, this capacitor is suitable for use in low-voltage electronic circuits.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess