The RV2-35V220M-R is a radial lead type aluminum electrolytic capacitor manufactured by Elna America. It's designed for general-purpose applications requiring a compact size and reliable performance.
Applications
- General purpose power supply smoothing
- Filtering circuits in consumer electronics
- DC-DC converters
- Audio equipment
- Industrial control circuits
Features
- Radial lead type: Easy to mount on PCBs
- Aluminum electrolytic: Provides high capacitance values in a small volume.
- 35V rated voltage: Suitable for circuits operating at or below 35V.
- 220µF capacitance: Offers a capacitance value of 220 microfarads.
- RoHS compliant: Meets environmental standards.
Benefits
- Cost-effective solution: Aluminum electrolytic capacitors offer a good balance of performance and price.
- Compact size: Suitable for applications where space is limited.
- Long operational life: Provides reliable performance over an extended period.
- Stable performance: Maintains consistent performance characteristics over a range of temperatures.
Additional Details
The RV2-35V220M-R capacitor has a standard tolerance of ±20%. Its operating temperature range is typically -40°C to +85°C. The ripple current rating and ESR (Equivalent Series Resistance) are important parameters to consider for specific applications, and these values are available in the Elna datasheet. Always consult the datasheet to ensure the capacitor meets the requirements of your circuit.