The M12L128324A-6BG2C is a 128Mbit Synchronous DRAM (SDRAM) device manufactured by Elite Semiconductor Memory Technology Inc. (ESMT). This SDRAM is designed for use in applications requiring high-speed data access and storage, such as embedded systems, networking equipment, and consumer electronics.
Applications
- Embedded systems
- Networking equipment
- Consumer electronics (e.g., set-top boxes, digital TVs)
- Industrial control systems
- Graphics cards
Features
- 128Mbit memory capacity
- Synchronous operation
- 3.3V power supply
- Clock frequency up to 166 MHz
- LVTTL compatible inputs and outputs
- 4 banks
Benefits
- High-speed data access for improved system performance.
- Reliable data storage for critical applications.
- Wide range of operating temperatures
- Compatibility with a variety of systems and interfaces.
- Lower power consumption
- Simplified integration into existing systems
Additional Details
The M12L128324A-6BG2C is organized as 4 banks of 2M x 32 bits. It operates with a 3.3V power supply and is designed to be compatible with LVTTL signal levels. The device supports clock frequencies up to 166 MHz, allowing for fast data transfer rates. The SDRAM is available in a TSOP (Thin Small Outline Package), which is suitable for surface mount assembly. ESMT is a reputable memory manufacturer, and the M12L128324A-6BG2C SDRAM provides a reliable and cost-effective solution for applications requiring high-performance memory.