EN
  • EN
  • DE

EM78P567AQJP

Part No EM78P567AQJP
Manufacturer ELAN Microelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ELAN Microelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822559-EM78P567AQJP
Ultra Librarian 3D Model Ultra Librarian EM78P567AQJP CAD Model

Description

The EM78P567AQJP is an 8-bit microcontroller manufactured by ELAN Microelectronics. It's a versatile and cost-effective solution for various embedded applications, providing a balance of performance, memory, and peripheral features. Commonly used in consumer electronics, small appliances, and industrial control systems.

Applications

  • Remote Controls: Used in remote controls for TVs, DVD players, and other electronic devices.
  • Small Appliances: Integrated into small appliances like coffee makers, toasters, and blenders.
  • Toys and Games: Employed in electronic toys and games for control and interaction.
  • Security Systems: Utilized in basic security systems and alarm devices.
  • Simple Industrial Control: Found in simple industrial control applications, such as sensor monitoring and basic automation.

Features

  • 8-Bit Microcontroller: Based on an 8-bit architecture, balancing performance and cost efficiency.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data storage.
  • I/O Ports: Provides multiple input/output (I/O) ports for interfacing with external devices.
  • Timers and Counters: Features timers and counters for implementing real-time control and timing functions.
  • Communication Interfaces: Offers communication interfaces such as UART, SPI, or I2C for serial communication.

Benefits

  • Cost-Effective: Provides a low-cost solution for embedded control applications.
  • Easy to Program: Relatively easy to program and use, reducing development time.
  • Flexible Architecture: Suitable for a wide range of applications with its versatile architecture.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.
  • Reliable Performance: Offers reliable performance in various operating conditions.

Additional Details

The EM78P567AQJP typically operates at a specific clock frequency (e.g., 10 MHz) and includes a certain amount of Flash memory (e.g., 8KB) and RAM (e.g., 512 bytes). The number of I/O pins available is also a key specification. Microcontrollers of this type often have features like watchdog timers, low-voltage reset, and power-saving modes. It's a common choice for applications where a simple, reliable, and inexpensive microcontroller is needed. Development tools and example code can simplify the process of integrating it into a larger system.

You May Also Be Interested in

ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess