EN
  • EN
  • DE

BZX85C82

Part No BZX85C82
Manufacturer EIC discrete Semiconductors
Catalog Diodes - Zener - Single
Description SILICON ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EIC discrete Semiconductors
Win Source Part Number 1158202-BZX85C82
Manufacturer Homepage www.eicsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX85C82 CAD Model

Description

The BZX85C82 is a silicon planar power Zener diode in a DO-41 package, suitable for voltage stabilization in a wide range of applications. Manufactured by EIC discrete Semiconductors, this diode provides a stable reference voltage of 82V. It is designed to handle significant power dissipation while maintaining its Zener voltage within specified limits.

Applications:

  • Voltage stabilization
  • Clipping circuits
  • Overvoltage protection
  • Reference voltage generation
  • Transient voltage suppression

Features:

  • High power dissipation capability
  • Stable Zener voltage
  • Planar technology for high reliability
  • DO-41 package for easy mounting
  • Low reverse current

Benefits:

  • Provides a stable and reliable reference voltage
  • Protects sensitive circuits from overvoltage conditions
  • Simplifies circuit design with its stable characteristics
  • Offers a cost-effective solution for voltage regulation
  • Easy to integrate into existing designs due to its standard package

Technical Specifications:

  • Zener Voltage (Vz): 82V
  • Tolerance: ±5%
  • Power Dissipation (Ptot): 1.3W
  • Operating Temperature Range: -65°C to +175°C
  • Forward Voltage (Vf): 1.2V at 200mA
  • Reverse Leakage Current (Ir): 0.1 μA at 65.6 V

The BZX85C82 Zener diode is a robust component designed for demanding applications where precise voltage regulation and overvoltage protection are crucial. Its high power dissipation capability and stable Zener voltage make it a reliable choice for various electronic circuits. The DO-41 package ensures easy installation and compatibility with standard through-hole mounting techniques.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess