The 3EZ100D5 is a transient voltage suppressor diode manufactured by EIC Discrete Semiconductors. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events.
Applications
- Protection of I/O interfaces
- Overvoltage protection in sensitive equipment
- Protection against inductive switching surges
- Line transient voltage protection
- Data line protection
Features
- Glass passivated junction
- Low clamping voltage
- High surge capability
- Fast response time
- Excellent clamping capability
- Typical IR less than 5uA above 10V
Benefits
- Provides robust overvoltage protection, preventing damage to downstream components.
- Increases system reliability by minimizing the risk of transient-related failures.
- Offers a cost-effective solution for protecting sensitive electronics.
- Simple to implement in circuit designs.
- High surge capability ensures protection against severe transient events.
Additional Details
The 3EZ100D5 is a DO-41 packaged device. The device has a standoff voltage of 100V. It is RoHS compliant.