EN
  • EN
  • DE

ECS-8FM-100-TR

Part No ECS-8FM-100-TR
Manufacturer ECS Inc.
Catalog Oscillators
Description OSC XO 10.000MHZ CMOS SMD / Oscillator XO 10MHz ±200ppm 50pF CMOS/TTL 60% 5V 4-Pin SMD T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer ECS Inc.
Series ECS-8F
Packaging Reel package
Type XO (Standard)
Frequency 10MHz
Function Enable/Disable
Output CMOS, TTL
Operating Supply Voltage 5V
Frequency Stability ±200ppm
Operating Temperature Range -40°C ~ 85°C
Maximum Supply Current 23mA
Mounting SMD
Package 4-SOJ, 5.08mm pitch
Dimension 0.551" L x 0.341" W (14.00mm x 8.65mm)
Height - Seated (Maximum) 0.185" (4.70mm)
Win Source Part Number 773654-ECS-8FM-100-TR
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 19, 1999
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian ECS-8FM-100-TR CAD Model

Description

The ECS Inc. oscillator is a high-quality oscillator with a frequency of 10MHz.

  • Package: 4-SOJ, 5.08mm pitch
  • Frequency Stability: ±200ppm
  • Operating Temperature Range: -40°C to 85°C
  • Packaging: Reel
  • Mounting: Surface Mount
  • Output: CMOS, TTL
  • Operating Supply Voltage: 5V
  • Popularity: Medium
  • Estimated EOL Date: 2022
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess