EN
  • EN
  • DE

ECS-1.25-12.5-13

Part No ECS-1.25-12.5-13
Manufacturer ECS Inc.
Catalog Crystals
Description CRYSTAL 125.0000KHZ 12.5PF TH / 125 kHz ±30ppm Crystal 12.5pF Cylindrical Can, Radial
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr ECS Inc.
Series ECS-31
Package Bulk
Product Status Not For New Designs
Type kHz Crystal (Tuning Fork)
Frequency 125 kHz
Frequency Tolerance ±30ppm
Load Capacitance 12.5pF
Operating Mode Fundamental
Temperature Range - Operating -10°C ~ 60°C
Mounting Type Through Hole
Package / Case Cylindrical Can, Radial
Dimension 0.083" Dia x 0.244" L (2.10mm x 6.20mm)
Height - Seated (Max) 0.244" (6.20mm)
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0020
Other Names ECS1.2512.513,XC999
Standard Package 1,000
Win Source Part Number 1056800-ECS-1.25-12.5-13
Ultra Librarian 3D Model Ultra Librarian ECS-1.25-12.5-13 CAD Model

Description

The ECS-31 kHz Crystal (Tuning Fork) is a crystal oscillator manufactured by ECS Inc.

  • Frequency: It has a frequency of 125 kHz
  • Frequency Tolerance: and a frequency tolerance of ±30ppm.
  • Package: The package of this crystal oscillator is bulk
  • Mounting: and is through-hole mountable.
  • Temperature Range: It can operate in a temperature range of -10°C to 60°C.
  • Size: The size of the crystal oscillator is 0.083" Dia x 0.244" L (2.10mm x 6.20mm)
  • Height: and the height is seated @ a maximum of 0.244" (6.20mm).
  • Load Capacitance: The ECS-31 kHz Crystal (Tuning Fork) has a load capacitance of 12.5pF
  • Mode: and operates in the fundamental mode.
  • Benefit: It is a reliable and stable crystal oscillator manufactured by ECS Inc.

You May Also Be Interested in

ECS Inc.
CRYSTAL 24.0000MHZ 20PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
FC-135 32.7680KA-AJ0: MINI SMD X
Need more? Email Us
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
ECS Inc.
MONO XTAL 21.4MHZ 4P 2PC 2.5DB / 21.4 MHz Center 850 Ohms Monolithic Crystal Filter Through Hole 2.5dB 7.5 kHz
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
TXC CORPORATION
CRYSTAL 48.0000MHZ 18PF SMD
Lowest to $0.4178
ECS Inc.
CRYSTAL 32.0000MHZ 8PF SMD
Lowest to $0.7064
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess