The ECS-080-CDX-0681-TR is a surface-mount crystal oscillator manufactured by ECS Inc. It's designed to provide a stable and accurate clock signal for a variety of electronic applications. The 'TR' suffix suggests it is supplied in tape and reel packaging for automated assembly.
Applications
- Microcontroller clock source
- Real-time clocks (RTC)
- Communication devices (e.g., Bluetooth, Wi-Fi)
- Industrial control systems
- Consumer electronics (e.g., audio players, set-top boxes)
Features
- Surface mount device (SMD)
- Stable frequency output
- Compact size
- Tape and reel packaging for automated assembly
- Low power consumption
Benefits
- Provides a precise and reliable clock signal for electronic circuits
- Reduces board space requirements due to its small size
- Simplifies manufacturing process with tape and reel packaging
- Extends battery life in portable applications due to low power consumption
- Improved system performance through stable timing
Additional Details
The ECS-080-CDX-0681-TR operates at a specific frequency (68.1 MHz, implied by the '0681' in the part number, often indicating 68.1 x 10 MHz). The package dimensions and operating temperature range are typically found in the datasheet. The crystal oscillator's stability is specified in parts per million (ppm). This dictates how much the output frequency can deviate over temperature and time. The voltage supply requirements will also be clearly stated in the datasheet. It's also typically RoHS compliant. Ensure proper decoupling capacitors are used in the circuit design to minimize noise and ensure stable operation.