The CDRH5D18-100 is a fixed inductor manufactured by ECM Electronics Limited. It is designed for various power supply and filtering applications where a compact and reliable inductor is required. This inductor is part of the CDRH5D18 series, known for its shielded construction and excellent performance characteristics.
Applications
- DC-DC converters
- Power supplies
- Filtering circuits
- Voltage regulators
- LED lighting
Features
- Shielded construction for low EMI
- Compact size
- High current capacity
- Low DC resistance
- RoHS compliant
Benefits
- Reduced electromagnetic interference, ensuring compliance with EMC regulations.
- Space-saving design, ideal for compact electronic devices.
- Efficient power handling due to low DC resistance.
- Reliable performance in demanding applications.
- Environmentally friendly due to RoHS compliance.
Technical Specifications
While specific electrical characteristics (inductance, tolerance, saturation current, etc.) can vary, the CDRH5D18 series generally features:
- Inductance values ranging from a few microhenries to several hundred microhenries.
- Tolerance typically around ±20%.
- Operating temperature range between -25°C and +85°C.
Please refer to the manufacturer's datasheet for precise specifications for the CDRH5D18-100 part number.
The shielded construction minimizes electromagnetic interference (EMI), making it suitable for use in sensitive electronic circuits. The CDRH5D18-100 is constructed with high-quality materials and undergoes rigorous testing to ensure reliability and long-term performance. Its compact size allows for easy integration into space-constrained applications, while its high current capacity enables it to handle significant power levels without compromising performance.