EN
  • EN
  • DE

EN1011C1

Part No EN1011C1
Manufacturer Ecliptek Corporation
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1118380-EN1011C1
Categories Custom Parts
Manufacturer Ecliptek Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EN1011C1 CAD Model

Description

The EN1011C1, manufactured by Ecliptek Corporation, is a crystal oscillator designed to provide a stable and accurate clock signal for various electronic applications. This oscillator is known for its low jitter, high stability, and wide operating temperature range, making it suitable for use in communication equipment, microcontrollers, and other precision timing applications.

Applications:

  • Microcontrollers
  • Communication Equipment
  • Network Devices
  • Industrial Control Systems
  • Test and Measurement Equipment

Features:

  • Crystal Oscillator: Provides a stable and accurate clock signal.
  • Low Jitter: Minimizes timing variations for precise operation.
  • High Stability: Maintains frequency accuracy over a wide temperature range.
  • Wide Operating Temperature Range: Suitable for use in harsh environments.
  • SMD Package: Allows for easy surface mount assembly.
  • 3.3V Supply Voltage: Compatible with standard logic levels.

Benefits:

  • Precise Timing: Ensures accurate and reliable operation of electronic circuits.
  • Reduced System Noise: Low jitter minimizes timing variations and noise.
  • Stable Performance: Maintains frequency accuracy over temperature variations.
  • Easy Assembly: SMD package simplifies the manufacturing process.
  • Reliable Operation: Designed for long-term reliability and stability.
  • Cost-Effective Solution: Provides a high-performance timing solution at a competitive price.

Additional Details:

The EN1011C1 crystal oscillator utilizes a quartz crystal to generate a stable and accurate clock signal. The low jitter characteristic minimizes timing variations, which is crucial for high-speed data communication and precision timing applications. The high stability ensures that the oscillator maintains its frequency accuracy over a wide temperature range, making it suitable for use in harsh environments.

The SMD package allows for easy surface mount assembly, reducing manufacturing costs and improving reliability. The 3.3V supply voltage is compatible with standard logic levels, simplifying integration into existing systems. The specific technical specifications include details on the frequency stability, the jitter performance, and the operating temperature range. It is designed to meet the rigorous requirements of various electronic applications, delivering a balance of performance, reliability, and cost-effectiveness.

You May Also Be Interested in

General Cable/Carol Brand
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Rochester Electronics
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,025 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess