EN
  • EN
  • DE

EMRA36M2H-25.000M

Part No EMRA36M2H-25.000M
Manufacturer Ecliptek Corporation
Catalog Oscillators
Description PLASTIC SMD MEMS OSCILLATOR / Oscillator
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Ecliptek
Series *
Package Bulk
Product Status Obsolete
Standard Package 1,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338639-EMRA36M2H-25.000M
Ultra Librarian 3D Model Ultra Librarian EMRA36M2H-25.000M CAD Model

Description

The EMRA36M2H-25.000M is a miniature SMD crystal clock oscillator from Ecliptek Corporation, engineered for applications demanding a precise and stable frequency source. This oscillator generates a fixed-frequency output of 25.000 MHz, making it well-suited for a wide array of digital and analog circuits.

Applications

  • Microcontrollers and microprocessors
  • Real-time clocks (RTCs)
  • Communication equipment (e.g., Ethernet, USB)
  • Industrial control systems
  • Consumer electronics
  • Wireless transceivers

Features

  • Frequency: 25.000 MHz
  • Package: Miniature SMD package
  • Output Type: HCMOS
  • Frequency Stability: ±25 ppm over operating temperature range
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 3.3V
  • Low Jitter: Excellent phase noise performance
  • RoHS Compliant: Environmentally friendly

Benefits

  • High Accuracy: Delivers a stable and precise clock signal for reliable system operation.
  • Compact Size: The miniature SMD package conserves valuable board space, enabling smaller and more efficient designs.
  • Wide Temperature Range: Operates reliably in harsh environments, making it suitable for industrial and automotive applications.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable devices.
  • Easy Integration: The HCMOS output is compatible with standard logic levels, simplifying circuit design.
  • Reduced EMI: Designed to minimize electromagnetic interference, ensuring signal integrity.

The EMRA36M2H-25.000M oscillator features a high-quality quartz crystal and advanced circuit design to achieve excellent frequency stability and low jitter. Its robust construction and wide operating temperature range make it suitable for demanding applications where reliability is paramount. This oscillator is commonly used in devices requiring accurate timing, such as communication devices and embedded systems. It is also utilized in test and measurement equipment, and in applications where precise clock synchronization is required.

Electrical Characteristics:

Supply Voltage (Vdd): 3.3V ± 10%

Operating Temperature: -40°C to +85°C

Frequency Stability: ±25 ppm

Output Load: 15 pF

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess