EN
  • EN
  • DE

HYB25D512800DE-5

Part No HYB25D512800DE-5
Manufacturer Qimonda
Catalog DDR
Description DDR-400 64Mx8-5 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944143-HYB25D512800DE-5
Series *
Ultra Librarian 3D Model Ultra Librarian HYB25D512800DE-5 CAD Model

Description

The HYB25D512800DE-5 is a 512Mbit DDR2 SDRAM (Double Data Rate Two Synchronous Dynamic Random-Access Memory) component manufactured by Qimonda. This memory chip is designed for high-bandwidth, high-performance applications requiring substantial memory capacity and rapid data transfer rates. It operates at a clock frequency that allows data to be transferred on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate SDRAM.

Applications

  • Desktop and Laptop Computers: Used as main system memory to support operating systems and applications.
  • Graphics Cards: Employed as video memory to store textures, frame buffers, and other graphical data.
  • Gaming Consoles: Serves as system memory for game execution and rendering.
  • Networking Devices: Integrated into routers, switches, and other network equipment for packet buffering and data storage.
  • Embedded Systems: Utilized in embedded applications requiring high memory bandwidth, such as industrial control systems and automotive electronics.

Features

  • 512Mbit Capacity: Provides substantial memory storage for various data-intensive applications.
  • DDR2 Technology: Offers higher bandwidth and improved performance compared to DDR SDRAM.
  • Double Data Rate: Transfers data on both clock edges, maximizing data throughput.
  • High Clock Frequency: Operates at a frequency that enables rapid data access and transfer.
  • Low Power Consumption: Designed for efficient power usage, suitable for portable devices.
  • JEDEC Standard Compliance: Adheres to industry standards for compatibility and interoperability.

Benefits

  • Increased System Performance: Enables faster application loading, smoother multitasking, and improved overall system responsiveness.
  • Enhanced Graphics Capabilities: Supports high-resolution textures, complex 3D rendering, and fluid video playback.
  • Improved Gaming Experience: Facilitates smooth gameplay, reduced loading times, and enhanced visual fidelity.
  • Efficient Data Handling: Allows for rapid processing of large data sets in networking and embedded applications.
  • Extended Battery Life: Contributes to longer battery runtime in portable devices due to low power consumption.

Additional Details

The HYB25D512800DE-5 typically operates at a voltage of 1.8V. It is packaged in a standard FBGA (Fine-Pitch Ball Grid Array) for surface mounting on printed circuit boards. The timing parameters and refresh rates are compliant with JEDEC specifications. This memory chip is designed to be robust and reliable, ensuring stable performance in demanding environments.

You May Also Be Interested in

ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess