EN
  • EN
  • DE

SVX001A1-4A1B1B2B4C8

Part No SVX001A1-4A1B1B2B4C8
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts ( S )
Description SVX001A1-4A1B1B2B4C8 - Eaton Cutler-Hammer, SVX9000 Ind. Drives, 1HP 480V NEMA1 w/Br Chop Alfa Pnl, B2, B4, C8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047764-SVX001A1-4A1B1B2B4C8
Categories OEM Parts( S )
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SVX001A1-4A1B1B2B4C8 CAD Model

Description

The SVX001A1-4A1B1B2B4C8 is part of the SVX9000 series adjustable frequency drives manufactured by Eaton/Cutler-Hammer. These drives are designed to control the speed of AC motors, providing energy savings and process control capabilities. They are used in a wide range of industrial applications.

Applications:

  • Pumps: Controlling the speed of pumps in water treatment plants, irrigation systems, and industrial processes.
  • Fans: Managing airflow in HVAC systems, ventilation systems, and industrial cooling applications.
  • Conveyors: Regulating the speed of conveyor belts in manufacturing, warehousing, and logistics facilities.
  • Mixers: Controlling the speed of mixers in food processing, chemical processing, and pharmaceutical manufacturing.
  • Compressors: Adjusting the output of compressors in air conditioning systems and industrial processes.

Features:

  • Adjustable Frequency Control: Precisely controls the speed of AC motors by varying the frequency of the power supplied.
  • Energy Savings: Reduces energy consumption by optimizing motor speed to match the actual load requirements.
  • Process Control: Enables precise control of industrial processes by accurately adjusting motor speed and torque.
  • Built-in Protection: Protects the motor and drive from overcurrent, overvoltage, and other fault conditions.
  • Communication Interfaces: Supports various communication protocols for integration with automation systems.

Benefits:

  • Reduced Energy Costs: Significant energy savings through optimized motor control.
  • Improved Process Control: Precise control of motor speed and torque for enhanced process accuracy.
  • Extended Equipment Life: Protection features minimize the risk of motor and drive failures.
  • Increased Productivity: Optimized motor control enhances production efficiency.
  • Remote Monitoring and Control: Integration with automation systems enables remote monitoring and control.

Additional Details:

The SVX9000 series drives typically offer a variety of advanced features, including:

  • Sensorless Vector Control: Provides accurate speed and torque control without the need for motor feedback sensors.
  • PID Control: Enables precise closed-loop control of process variables such as pressure, flow, and temperature.
  • Braking Resistor: Dissipates regenerative energy during deceleration, preventing overvoltage conditions.
  • Keypad and Display: Provides a user-friendly interface for programming and monitoring the drive.
  • Diagnostic Functions: Comprehensive diagnostic functions simplify troubleshooting and maintenance.

You May Also Be Interested in

Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 5A 40V SMBF / Diode Schottky 40 V 5A Surface Mount SMBF
Lowest to $0.2684
Vishay
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Shikues
Lowest to $0.0318
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess