EN
  • EN
  • DE

SPHM20106

Part No SPHM20106
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982892-SPHM20106
Categories OEM Parts( S )
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPHM20106 CAD Model

Description

The SPHM20106 is a power inductor manufactured by Eaton / Cutler Hammer. This inductor is designed for use in a variety of power electronics applications, providing efficient energy storage and filtering.

Applications

  • DC-DC converters (Buck, Boost, Buck-Boost)
  • Power supplies for electronic devices
  • Filtering in power circuits
  • EMI suppression
  • Voltage regulators

Features

  • High current handling capability: Suitable for high-power applications.
  • Low DC resistance (DCR): Minimizes power losses and improves efficiency.
  • Shielded construction: Reduces electromagnetic interference (EMI).
  • Small footprint: Allows for compact circuit designs.
  • High saturation current: Prevents inductance drop-off at high currents.
  • RoHS compliant: Environmentally friendly and compliant with regulations.

Benefits

  • Increased power efficiency: Low DCR minimizes power losses, improving the overall efficiency of the circuit.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, preventing noise and interference with other components.
  • Compact design: Small footprint allows for integration into space-constrained applications.
  • Reliable performance: High current handling capability and saturation current ensure stable and reliable operation under various conditions.
  • Improved system performance: Efficient energy storage and filtering improve the overall performance of the power circuit.

Additional Details

The SPHM20106 is a shielded power inductor with a specific inductance value and current rating, usually specified in the product datasheet. The operating temperature range is typically from -40°C to +125°C. This component is frequently used in applications that require efficient power management and reliable performance, such as in consumer electronics, industrial equipment, and automotive systems. Specific inductance and current rating values should be verified in the part's datasheet.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess