EN
  • EN
  • DE

JGS3125FAZ2

Part No JGS3125FAZ2
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (J - L)
Description JGS3125FAZ2 - Eaton Cutler-Hammer 3P 125 AMP 35KA@480, 40KA@415 FIX/ADJ W/ L/L STEEL COLLARS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066369-JGS3125FAZ2
Categories OEM Parts(J-L)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JGS3125FAZ2 CAD Model

Description

The JGS3125FAZ2 is an OEM part manufactured by Eaton/Cutler Hammer.

  • Description: An electronic component that is commonly used in electronic devices.
  • Popularity: Low
  • Supply and Demand Status: Shortage
  • Component Type: OEM part
  • Usage: Replacement part in electronic devices.
  • Ideal for: Electronic devices that require high-performance processing.

You May Also Be Interested in

Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
STMicroelectronics
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samsung
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lowpower
Lowest to $0.0643
Lumileds
Lowest to $1.6320

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess