EN
  • EN
  • DE

GLE9500AAMV

Part No GLE9500AAMV
Manufacturer Eaton / Cutler Hammer
Catalog Circuit Breakers
Description GLE9500AAMV - Eaton Cutler-Hammer Elect. Labeled LGE 4P 500A, 50C, adj therm, adj mag. w
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069305-GLE9500AAMV
Categories Circuit Breakers
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GLE9500AAMV CAD Model

Description

The GLE9500AAMV is a miniature circuit breaker manufactured by Eaton / Cutler Hammer. It is designed to protect electrical circuits from overcurrent conditions, such as overloads and short circuits. This circuit breaker is commonly used in residential, commercial, and industrial applications to provide reliable and safe circuit protection.

Applications:

  • Residential Electrical Panels: Protecting branch circuits for lighting, outlets, and appliances.
  • Commercial Buildings: Protecting circuits for lighting, HVAC systems, and other electrical equipment.
  • Industrial Control Panels: Providing overcurrent protection for control circuits and machinery.
  • HVAC Systems: Protecting compressors, fans, and other components in heating and cooling systems.
  • Power Distribution Units (PDUs): Protecting individual outlets and circuits in data centers and server rooms.

Features:

  • Miniature Circuit Breaker (MCB): Compact size for easy installation in tight spaces.
  • Thermal-Magnetic Trip Mechanism: Provides reliable protection against overloads and short circuits.
  • Trip-Free Design: Prevents the breaker from being held closed during an overcurrent condition.
  • Easy Resetting: Allows for quick restoration of power after a trip.
  • UL Listed: Meets safety standards for circuit breakers.

Benefits:

  • Enhanced Safety: Protects against electrical hazards caused by overloads and short circuits.
  • Reliable Protection: Provides consistent and dependable circuit protection.
  • Easy Installation: Compact size and simple design facilitate easy installation.
  • Quick Resetting: Minimizes downtime after a trip.
  • Compliance with Safety Standards: Meets UL safety requirements for circuit breakers.

Additional Details:

The GLE9500AAMV circuit breaker utilizes a thermal-magnetic trip mechanism to detect overcurrent conditions. The thermal component responds to gradual overloads, while the magnetic component reacts to sudden short circuits. This dual protection mechanism ensures comprehensive protection against a wide range of overcurrent events.

The circuit breaker features a trip-free design, which means that it will trip even if the handle is held in the ON position during an overcurrent condition. This feature prevents the breaker from being manually overridden and ensures that the circuit is properly protected. The circuit breaker can be easily reset by moving the handle to the OFF position and then back to the ON position.

The GLE9500AAMV is UL listed, which means that it has been tested and certified to meet safety standards for circuit breakers. This ensures that the circuit breaker will perform reliably and safely in its intended application. Eaton / Cutler Hammer is a reputable manufacturer of electrical equipment, and the GLE9500AAMV is a testament to their commitment to quality and safety. This circuit breaker is a reliable and cost-effective solution for protecting electrical circuits in a variety of applications.

You May Also Be Interested in

E-T-A
CIR BRKR THRM SWITCH 20A IP65
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3.5A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 10A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 500MA 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 10A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 850MA 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 60VDC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess