EN
  • EN
  • DE

WCL2520-100-R

Part No WCL2520-100-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 10UH 155MA 2.5 OHM SMD / 10 µH Unshielded Drum Core, Wirewound Inductor 155 mA 2.5Ohm Max 1008 (2520 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Eaton - Electronics Division
Series WCL2520
Package Tape & Reel (TR)
Type Drum Core, Wirewound
Material - Core Ceramic
Inductance 10 µH
Tolerance ±5%
Current Rating (Amps) 155 mA
Shielding Unshielded
DC Resistance (DCR) 2.5Ohm Max
Q @ Freq 10 @ 2.52MHz
Frequency - Self Resonant 25MHz
Temperature Range - Operating -40°C ~ 85°C
Inductance Frequency - Test 2.52 MHz
Mounting SMD (SMT)
Package / Case 1008 (2520 Metric)
Supplier Device Package 1008
Dimension 0.115" L x 0.110" W (2.92mm x 2.79mm)
Height - Seated (Max) 0.083" (2.10mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Names 283-WCL2520-100-RTR
Standard Package 2,000
Win Source Part Number 1104577-WCL2520-100-R
Ultra Librarian 3D Model Ultra Librarian WCL2520-100-R CAD Model

Description

The WCL2520-100-R is a ceramic drum core, wirewound inductor from Eaton - Electronics Division.

  • Manufacturer: Eaton - Electronics Division
  • Core Type: Drum core, wirewound
  • Shielding: Unshielded
  • Inductance: 10 µH
  • Tolerance: ±5%
  • DC Resistance: 2.5 Ohm Max
  • Saturation Current: 155 mA
  • Frequency Self-Resonant: 25MHz
  • Q @ Freq: 10 @ 2.52MHz
  • Height-Seated (Max): 0.083" (2.10mm)
  • Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm)
  • Operating Temperature: -40°C ~ 85°C
  • Mounting Type: SMD (SMT)
  • Application: Inductors, coils, chokes and fixed inductors

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess