EN
  • EN
  • DE

TR/1608FF-1.5A

Part No TR/1608FF-1.5A
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395463-TR/1608FF-1.5A
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TR/1608FF-1.5A CAD Model

Description

The TR/1608FF-1.5A is a fast-acting, surface-mount fuse manufactured by Eaton Bussmann. It is designed to provide overcurrent protection in a compact form factor. The 1608 package size makes it suitable for applications where board space is a premium. Its fast-acting characteristic ensures a quick response to overcurrent events, protecting sensitive components from potential damage.

Applications

  • Portable Electronics: Smartphones, tablets, and wearable devices.
  • Solid State Drives (SSDs): Protecting SSDs from electrical surges and faults.
  • LCD/LED TVs: Protection for backlight inverters and power supply circuits.
  • Power Supplies: Overcurrent protection in AC/DC and DC/DC converters.
  • Battery Chargers: Protecting against overcharging and short circuits.

Features

  • Fast-Acting: Provides quick response to overcurrent events.
  • Surface Mount Package: Suitable for automated assembly processes.
  • Compact 1608 Size: Conserves valuable board space.
  • RoHS Compliant: Meets environmental regulations.
  • High Interrupting Rating: Provides reliable protection against high fault currents.

Benefits

  • Protects Sensitive Components: Prevents damage from overcurrent conditions.
  • Reduces Downtime: Fast response minimizes circuit interruptions.
  • Increases Product Reliability: Ensures stable and consistent performance.
  • Easy to Integrate: Surface mount design simplifies assembly.
  • Meets Industry Standards: Ensures compliance with safety and environmental regulations.

Specifications

The TR/1608FF-1.5A fuse has a current rating of 1.5A and a voltage rating of 32V. Its interrupting rating is typically 50A at 32VDC. The operating temperature range is generally -55°C to +125°C. It is constructed with a ceramic body and a silver element, providing robust performance. The 1608 package measures 1.6mm x 0.8mm x 0.8mm.

You May Also Be Interested in

Bel Fuse Inc.
FUSE BRD MNT 3A 125VAC/VDC AXIAL
Need more? Email Us
Littelfuse Inc.
FUSE CERM 4A 500VAC 400VDC 5X20
Lowest to $1.5973
Littelfuse Inc.
FUSE BOARD MNT 200MA 125VAC/VDC
Need more? Email Us
Schurter Inc.
FUSE BRD MNT 2.5A 250VAC/VDC SMD
Need more? Email Us
AVX Corporation
FUSE BOARD MOUNT 1A 63VDC 1206
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 50MA 250VAC/VDC / 50 mA 250 V AC 250 V DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us
Bel Fuse Inc.
FUSE BOARD MNT 1.5A 32VAC 63VDC / 1.5 A 32 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 3A 32VDC 0603
Lowest to $0.1686
Littelfuse Inc.
FUSE BRD MNT 10A 125VAC/VDC SMD
Lowest to $0.5362

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess