EN
  • EN
  • DE

TR/1206FA2A-T

Part No TR/1206FA2A-T
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395459-TR/1206FA2A-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TR/1206FA2A-T CAD Model

Description

The TR/1206FA2A-T is a fast-acting surface mount fuse produced by Eaton Bussmann. This fuse is specifically designed to offer overcurrent protection within electronic circuits. Its key characteristic is its rapid response to overcurrent events, ensuring that the circuit is swiftly interrupted, safeguarding delicate components from potential damage. Encased in a 1206 package, this fuse offers a suitable equilibrium between size and overall performance.

Applications

  • Portable electronic devices: Such as smartphones, tablets, and wearable technology.
  • LED lighting systems: Protection of LED drivers against overcurrents.
  • Power supplies: Inclusion in AC/DC and DC/DC converters.
  • Solid-state drives (SSDs): Protection against power surges and short circuits.
  • Industrial control equipment: Providing circuit protection in control systems.

Features

  • Fast-acting capability: Swift interruption of circuits in response to overcurrent events.
  • Surface mount package: Suitable for automated assembly processes.
  • Standard 1206 package size: Balances dimensions and operational efficiency.
  • Compliance with RoHS standards: Ensures environmental safety regarding hazardous materials.
  • High interrupting rating: Securely handles and interrupts significant fault currents.

Benefits

  • Protects vulnerable components: Prevents damage from overcurrent situations.
  • Minimizes downtime: Quick response reduces interruptions from circuit faults.
  • Boosts product dependability: Ensures consistent performance through efficient overcurrent protection.
  • Simplifies integration: Facilitates easier assembly and lowers manufacturing costs.
  • Maintains industry compliance: Meets required safety and environmental standards.

Specifications

The TR/1206FA2A-T fuse has a current rating of 2A and a voltage rating of 32V. Its interrupting rating stands at 50A at 32VDC. It is engineered to perform in temperatures ranging from -55°C to +125°C. Constructed with a ceramic body and a silver alloy fusing element, this fuse promises dependable performance. The 1206 package measures 3.2mm x 1.6mm.

You May Also Be Interested in

Littelfuse Inc.
FUSE BOARD MNT 2.5A 300VAC RAD
Need more? Email Us
Littelfuse Inc.
Automotive Fuses Fuse - Midi 32V Clear Hsng M6 Hole 125A
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 1.5A 32VDC 0402
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 750MA 250VAC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 5A 125VAC/VDC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 25A 32VDC BLADE ATO
Need more? Email Us
AEM Inc
AIRMATRIX FUSE, 125VDC, 125VAC,
Need more? Email Us
Phoenix Contact
FUSE CERAMIC 6A 1000VDC 5AG
Need more? Email Us
Schurter Inc.
FUSE BOARD MOUNT 5A 125VAC 2SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,445+ $0.0347 $50.1415
3,510+ $0.0285 $100.0350
5,435+ $0.0276 $150.0060
7,495+ $0.0267 $200.1165
9,655+ $0.0259 $250.0645
12,935+ $0.0232 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess