EN
  • EN
  • DE

TR/0603FA4A32V

Part No TR/0603FA4A32V
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395440-TR/0603FA4A32V
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TR/0603FA4A32V CAD Model

Description

The TR/0603FA4A32V is a fast-acting thin-film fuse designed and manufactured by Eaton Bussmann. It provides overcurrent protection for sensitive electronic circuits, and its 0603 footprint makes it well-suited for high-density PCB layouts in portable and compact devices.

Applications

  • Smartphones
  • Tablets
  • Wearable technology
  • Solid-state drives (SSDs)
  • Digital cameras
  • Portable media players
  • USB devices

Features

  • Fast Acting: Offers rapid response to overcurrent conditions, minimizing potential damage.
  • Thin Film Construction: Ensures precise and reliable performance characteristics.
  • 0603 Package Size: Compact footprint for use in space-constrained applications.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • RoHS Compliant: Meets environmental regulations concerning hazardous substances.

Benefits

  • Effective Overcurrent Protection: Safeguards electronic components from damage caused by excessive current flow.
  • Space Saving: The small 0603 package allows for high-density board designs.
  • Consistent Performance: Thin-film construction provides reliable and predictable fuse behavior.
  • Automated Assembly: Surface mount design simplifies manufacturing and reduces costs.
  • Environmental Compliance: RoHS compliance ensures the product meets environmental standards.

Additional Details

The TR/0603FA4A32V has a current rating of 4A and a voltage rating of 32V. The interrupting rating specifies the maximum fault current the fuse can safely interrupt. It's designed to meet industry standards for overcurrent protection. The fuse is constructed with materials that provide stable and reliable performance across a range of operating temperatures. The packaging is optimized for automated pick-and-place assembly. Thin-film fuses offer the advantage of precise control over fuse characteristics and their small size makes them ideal for protecting modern electronic devices.

Fuses are essential safety devices in electronic circuits. Their purpose is to protect circuits from damage due to overcurrent conditions. When the current exceeds the fuse's rating, the fuse element melts, opening the circuit and preventing further damage. Fast-acting fuses are designed to react quickly to overcurrent events, safeguarding sensitive components.

You May Also Be Interested in

Littelfuse Inc.
FUSE BOARD MNT 40MA 250VAC RAD
Need more? Email Us
Eaton Bussmann
FUSE GLASS 600MA 250VAC 3AB 3AG
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 500MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE GLASS 63MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 1.5A 32VDC 0402
Need more? Email Us
AEM Inc
THIN FILM FUSE, 35VDC, 1.75A
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 4A 250VAC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 2.5A 300VAC RAD
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 250VAC 5X20MM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess