EN
  • EN
  • DE

TR/0603FA3A-T

Part No TR/0603FA3A-T
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395439-TR/0603FA3A-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TR/0603FA3A-T CAD Model

Description

The TR/0603FA3A-T is a fast-acting thin-film fuse manufactured by Eaton Bussmann. Designed for overcurrent protection in electronic circuits, particularly where space is limited, its 0603 footprint suits high-density PCB layouts commonly found in portable electronics.

Applications

  • Smartphones and other mobile devices
  • Tablets
  • Wearable electronics (smartwatches, fitness trackers)
  • Solid-state drives (SSDs)
  • Digital cameras
  • USB devices

Features

  • Fast Acting: Provides rapid circuit interruption in response to overcurrent conditions.
  • Thin-Film Construction: Offers precise and reliable performance.
  • 0603 Footprint: Compact size allows for high-density circuit board designs.
  • Surface Mount Technology (SMT): Enables automated assembly and easy integration.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Overcurrent Protection: Protects sensitive components from damage due to excessive current.
  • Space Saving: The small 0603 package allows for use in compact and portable devices.
  • Reliable Performance: Thin-film construction ensures consistent and predictable fuse behavior.
  • Simplified Assembly: Surface mount design allows for efficient and cost-effective manufacturing.
  • Environmentally Friendly: RoHS compliance ensures the product meets environmental standards.

Additional Details

The TR/0603FA3A-T has a current rating of 3A. The voltage rating is typically up to 32V, depending on the application. The interrupting rating specifies the maximum fault current the fuse can safely interrupt. This fuse is designed to meet industry standards for overcurrent protection. It is constructed from materials providing stable and reliable performance over a wide range of operating temperatures. The packaging is optimized for automated pick-and-place assembly. The “-T” suffix usually indicates tape and reel packaging for automated assembly. Thin-film fuses offer advantages such as precise control of fuse characteristics and small size.

Fuses are essential safety components in electronic circuits. Their purpose is to protect circuits from damage resulting from overcurrent conditions. When the current exceeds the fuse's rating, the fuse element melts, opening the circuit and preventing further harm. Fast-acting fuses respond quickly to overcurrent, protecting sensitive circuit components.

You May Also Be Interested in

Eaton Bussmann
FUSE GLASS 80MA 250VAC 5X20MM
Need more? Email Us
AEM Inc
AIRMATRIX FUSE, 125VDC, 125VAC,
Need more? Email Us
Eaton Bussmann
FUSE CERM 10A 250VAC 125VDC 3AB
Need more? Email Us
Eaton Bussmann
FUSE GLASS 50MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 4A 250VAC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 150A 32VDC AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 175A 32VDC AUTO LINK
Need more? Email Us
Eaton Bussmann
FUSE GLASS 63MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 7.5A 32VAC/VDC BLADE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess