EN
  • EN
  • DE

TR/0603FA1A

Part No TR/0603FA1A
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395433-TR/0603FA1A
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TR/0603FA1A CAD Model

Description

The TR/0603FA1A is a fast-acting thin-film fuse manufactured by Eaton Bussmann. It is designed to provide overcurrent protection for sensitive electronic circuits in a variety of applications. The 0603 footprint enables its use in compact, high-density circuit board layouts.

Applications

  • Mobile phones
  • Portable electronics
  • SSD drives
  • Digital cameras
  • USB drives
  • Power supplies

Features

  • Fast Acting: Provides quick response to overcurrent conditions, minimizing potential damage to components.
  • Thin Film Construction: Ensures consistent and reliable performance characteristics.
  • 0603 Package Size: Compact footprint for space-constrained applications.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes.
  • RoHS Compliant: Meets environmental regulations for hazardous substance content.

Benefits

  • Effective Overcurrent Protection: Safeguards downstream circuitry from damage caused by excessive current flow.
  • Space Saving: The small 0603 package allows for high-density board designs.
  • Consistent Performance: Thin-film construction ensures reliable and predictable fuse behavior.
  • Automated Assembly: Surface mount design simplifies manufacturing and reduces costs.
  • Environmental Compliance: RoHS compliance ensures the product meets environmental standards.

Additional Details

The TR/0603FA1A has a current rating of 1A and a voltage rating that varies depending on the specific application (typically up to 32V). Its interrupting rating defines the maximum fault current the fuse can safely interrupt. This fuse adheres to industry standards for overcurrent protection. It utilizes materials designed for stable performance across a range of operating temperatures. The packaging is optimized for automated pick-and-place assembly. Thin-film fuses offer benefits like precise control of fuse parameters and miniaturization.

Fuses are critical safety components in electronic circuits. Their purpose is to protect circuits from damage resulting from overcurrent situations. When the current exceeds the fuse's specified rating, the fuse element melts, breaking the circuit and preventing further harm. Fast-acting fuses are designed to react rapidly to overcurrent events, providing timely protection for sensitive components. The “1A” designation clearly indicates its current rating of 1 Ampere.

You May Also Be Interested in

Littelfuse Inc.
FUSE BOARD MNT 2.5A 300VAC RAD
Need more? Email Us
Eaton Bussmann
FUSE GLASS 40MA 250VAC 5X20MM
Need more? Email Us
Phoenix Contact
FUSE CERAMIC 6A 1000VDC 5AG
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 7.5A 32VAC/VDC BLADE
Need more? Email Us
Eaton Bussmann
FUSE GLASS 50MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BRD MT 125MA 125VAC/VDC AXL
Need more? Email Us
AEM Inc
AIRMATRIX FUSE, 125VDC, 125VAC,
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 4A 250VAC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 150A 32VDC AUTO LINK
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess