EN
  • EN
  • DE

STSP84150B601

Part No STSP84150B601
Manufacturer Eaton Bussmann
Catalog TVS - Diodes
Description TVS DIODE 15VWM 30VC 8-SOP / 30V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Eaton - Electronics Division
Series BUSSMANN
Package Tape & Reel
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 15V (Max)
Voltage - Breakdown (Min) 16.5V
Voltage - Clamping (Max) @ Ipp 30V
Current - Peak Pulse (10/1000µs) 12A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications Ethernet
Capacitance @ Frequency 60pF @ 1MHz (Max)
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOP
Standard Package 2,500
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1349682-STSP84150B601
Ultra Librarian 3D Model Ultra Librarian STSP84150B601 CAD Model

Description

This is a TVS diode from Eaton - Electronics Division with a Win Source Part Number of 1349682-STSP84150B601.

  • Series: BUSSMANN
  • Type: Zener
  • Package: Tape & Reel
  • Application: Ethernet
  • Standard Package: 2,500
  • Channels: 4 Bidirectional
  • Voltage - Reverse Standoff (Typ): 15V (Max)
  • Voltage - Breakdown (Min): 16.5V
  • Power - Peak Pulse: 300W
  • Power Line Protection: No
  • Capacitance @ Frequency: 60pF @ 1MHz (Max)
  • Current - Peak Pulse (10/1000µs): 12A (8/20µs)
  • Mounting: Surface Mount
  • Package / Case: 8-SOIC (0.154", 3.90mm Width)
  • Supplier Device Package: 8-SOP
  • Temperature Range - Operating: -55°C ~ 125°C (TJ)
  • MSL Level: 3 (168 Hours)
  • HTSUS: 8541.10.0080
  • Voltage - Clamping (Max) @ Ipp: 30V

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess