EN
  • EN
  • DE

SR-5-4-BK

Part No SR-5-4-BK
Manufacturer Eaton Bussmann
Catalog Fuseholders
Description Fuse Subminiature 4A 250V Slow Blow 2-Pin Radial Through Hole Bulk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975595-SR-5-4-BK
Categories Fuseholders
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SR-5-4-BK CAD Model

Description

The SR-5-4-BK is a fuse holder manufactured by Eaton Bussmann. It is designed to securely hold a fuse and provide a reliable electrical connection, ensuring circuit protection in various applications. The 'BK' likely refers to its color (Black).

Applications:

  • Automotive Applications: Used in vehicles to protect electrical circuits from overcurrent conditions.
  • Industrial Equipment: Employed in industrial machinery and control panels for circuit protection.
  • Power Supplies: Found in power supplies to protect against overloads and short circuits.
  • Consumer Electronics: Used in various consumer electronic devices for circuit protection.
  • Marine Applications: Utilized in marine electrical systems for circuit protection in harsh environments.

Features:

  • Durable Construction: Made from robust materials to withstand harsh environments.
  • Secure Fuse Retention: Designed to securely hold the fuse, preventing accidental dislodgement.
  • Easy Installation: Simple design allows for easy installation and fuse replacement.
  • Compact Size: Space-saving design for use in confined areas.
  • Reliable Electrical Connection: Provides a reliable and low-resistance electrical connection.

Benefits:

  • Circuit Protection: Protects electrical circuits from overcurrent conditions, preventing damage to equipment.
  • Easy Fuse Replacement: Allows for easy replacement of blown fuses, minimizing downtime.
  • Improved Safety: Enhances electrical safety by preventing overloads and short circuits.
  • Reliable Performance: Ensures reliable performance in various operating conditions.
  • Long Lifespan: Durable construction provides a long service life.

The SR-5-4-BK fuse holder is a vital component for circuit protection in a wide range of applications. Its durable construction, secure fuse retention, and easy installation make it a suitable choice for protecting sensitive electronic equipment from overcurrent conditions. The reliable electrical connection ensures consistent performance and a long service life.

Typical Specifications (Note: Consult the datasheet for exact specifications as they vary based on the specific model):

  • Fuse Size: Accepts a specific fuse size (consult datasheet for details).
  • Voltage Rating: Rated for a specific voltage (consult datasheet for details).
  • Current Rating: Rated for a specific current (consult datasheet for details).
  • Material: Typically made of durable plastic or metal.
  • Mounting Type: Panel mount or PCB mount (depending on the specific model).

You May Also Be Interested in

Littelfuse Inc.
FUSE HLDR BLADE 32V 30A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 20A CHASSIS
Need more? Email Us
Eaton Bussmann
FUSE BLOCK CART 600V CHASS MNT
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 600V 30A DIN RAIL
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 250V 16A PNL MNT
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 20A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER BLADE 80A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER BLADE 80V CHASS MNT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess