EN
  • EN
  • DE

SMCP2600SC

Part No SMCP2600SC
Manufacturer Eaton Bussmann
Catalog TVS - Thyristors
Description THYRISTOR 220V 400A DO214AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Mfr Eaton Bussmann
Series SMCP
Package Tape & Reel
Product Status Active
Voltage - Breakover 300V
Voltage - Off State 220V
Voltage - On State 4 V
Current - Peak Pulse (8/20µs) 400 A
Current - Peak Pulse (10/1000µs) 100 A
Current - Hold (Ih) 120 mA
Number of Elements 1
Capacitance 40pF
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 867079-SMCP2600SC
Ultra Librarian 3D Model Ultra Librarian SMCP2600SC CAD Model

Description

The SMCP2600SC is a transient voltage suppressor designed to protect electronic circuits from voltage surges and transients.

  • Capacitance: 40pF
  • Peak Pulse Current (10/1000µs): 100A
  • Voltage Rating (Off State): 220V
  • Breakover Voltage: 300V
  • Mounting Type: Surface Mount Device
  • Package: DO-214AA, SMB
  • Package Type: Tape & Reel
  • Package Size: 3,000 pieces

You May Also Be Interested in

Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Lowest to $0.2580
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 100A SMB
Lowest to $0.5114
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3531 $58.2615
400+ $0.2898 $115.9200
620+ $0.2807 $174.0340
855+ $0.2717 $232.3035
1,100+ $0.2626 $288.8600
1,475+ $0.2354 $347.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess