EN
  • EN
  • DE

SMCP2300SC

Part No SMCP2300SC
Manufacturer Eaton Bussmann
Catalog TVS - Thyristors
Description THYRISTOR 190V 400A DO214AA  /  190V Off-State 400 A Ipp TVS Thyristor DO-214AA, SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Thyristors
Mfr Eaton - Electronics Division
Series SMCP
Package Tape & Reel (TR)
Voltage - Breakover 260V
Voltage - Off State 190V
Voltage - On State 4 V
Current - Peak Pulse (8/20µs) 400 A
Current - Peak Pulse (10/1000µs) 100 A
Current - Hold (Ih) 120 mA
Number of Elements 1
Capacitance 40pF
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Other Names 283-SMCP2300SCTR
Standard Package 3,000
Win Source Part Number 1052954-SMCP2300SC
Ultra Librarian 3D Model Ultra Librarian SMCP2300SC CAD Model

Description

The Eaton - Electronics Division 1052954-SMCP2300SC is a TVS-thyristor that comes in tape and reel packaging.

  • Capacitance: 40pF
  • Voltage Rating: 190V
  • Voltage Breakover: 260V
  • On-State Voltage: 4V
  • Current Rating: 100 A peak pulse (10/1000µs) and 400 A peak pulse (8/20µs)
  • Number of Elements: 1
  • Current Hold (Ih): 120 mA
  • Approved By: 283-SMCP2300SCTR
  • HTSUS: 8541.30.0080 compliant

You May Also Be Interested in

Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess