EN
  • EN
  • DE

SD3814-331

Part No SD3814-331
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 330UH 136MA 8.59 OHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Obsolete(EOL)
Type Wirewound
Material - Core Ferrite
Inductance 330μH
Tolerance ±15%
Current Rating 136mA
Current - Saturation 148mA
DC Resistance (DCR) 8.59 Ohm
Temperature Range - Operating -40°C to 85°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.055" (1.40mm)
Win Source Part Number 046805-SD3814-331
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SD3814-331 CAD Model

Description

The SD3814-331 is a surface mount fuse manufactured by Eaton Bussmann. It's designed to protect electronic circuits from overcurrent conditions. Surface mount fuses offer a compact solution for circuit protection, allowing for higher density designs on printed circuit boards.

Applications

  • Power Supplies: Protection against overcurrent in power supply units for various electronic devices.
  • Lighting Systems: Used in LED lighting drivers and controllers to prevent damage from excessive current.
  • Industrial Control Equipment: Safeguards sensitive electronics within industrial machinery and control panels.
  • Consumer Electronics: Protection in devices like televisions, gaming consoles, and audio equipment.
  • Medical Devices: Ensures the safety and reliability of medical electronic equipment.

Features

  • Surface Mount Design: Enables automated assembly and compact board layouts.
  • Fast Acting: Quickly interrupts the circuit in response to an overcurrent event.
  • Ceramic Body: Provides excellent electrical insulation and thermal stability.
  • RoHS Compliant: Meets environmental standards for hazardous substance content.
  • High Interrupting Rating: Capable of safely interrupting high fault currents.

Benefits

  • Circuit Protection: Prevents damage to electronic components due to overcurrent.
  • Improved Reliability: Enhances the overall reliability and lifespan of electronic devices.
  • Compact Design: Enables smaller and more densely populated circuit boards.
  • Easy Assembly: Facilitates automated manufacturing processes.
  • Compliance: Meets industry standards for safety and environmental regulations.

Additional Details

This fuse has a compact physical size, which contributes to space savings on circuit boards. Its ceramic construction ensures reliable performance even in demanding environments. Its fast-acting characteristic allows it to quickly respond to fault conditions, protecting downstream components from damage. The specific voltage and current ratings, along with interrupting ratings, can be found on the manufacturer's datasheet. Operating temperature ranges are also specified in the documentation to ensure proper performance within defined temperature limits. It’s commonly used in applications where a quick response to overcurrent situations is critical to prevent damage and maintain safety. The fuse is designed to open rapidly when the current exceeds its rated value, effectively isolating the faulty circuit and preventing further damage. The datasheet also provides information on pulse withstanding capabilities and derating factors at higher temperatures.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7725 $57.9375
185+ $0.6339 $117.2715
285+ $0.6142 $175.0470
390+ $0.5943 $231.7770
505+ $0.5745 $290.1225
675+ $0.5151 $347.6925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess