EN
  • EN
  • DE

APA150-FG256IPM61

Part No APA150-FG256IPM61
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021676-APA150-FG256IPM61
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APA150-FG256IPM61 CAD Model

Description

The APA150-FG256IPM61 is a cutting-edge FPGA (Field Programmable Gate Array) device from Microchip Technology, designed for a wide range of applications requiring high-speed digital processing and flexible hardware configurations. This versatile component is part of the ProASIC3 series, known for their low power consumption and high reliability.

Key Features

  • High Capacity: The APA150-FG256IPM61 boasts 150,000 system gates, providing ample logic resources for complex digital systems.
  • Non-volatile Memory: With non-volatile flash memory, this FPGA maintains its configuration even after power cycles, eliminating the need for external configuration devices and enabling faster startup times.
  • Live at Power-Up: The device supports the "live at power-up" feature, which ensures that the FPGA begins functioning immediately upon power-up, critical for applications that require quick initialization.
  • Security: Enhanced security features include a unique device ID and flash lock to protect intellectual property against unauthorized access and copying.
  • High-Performance I/O: The APA150-FG256IPM61 is equipped with high-performance I/Os that support various standards, ensuring compatibility with a wide range of digital systems.
  • Package: It comes in a 256-pin FinePitch BGA (Ball Grid Array) package, offering a compact footprint while providing sufficient I/Os for complex designs.

Applications

Due to its high gate density and performance, the APA150-FG256IPM61 is ideal for a variety of applications including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Telecommunications infrastructure
  • Consumer electronics
  • Aerospace and defense

Microchip Technology's APA150-FG256IPM61 FPGA is a powerful and reliable solution for designers looking to create flexible and secure digital systems with a quick time-to-market. Its robust feature set and adaptability make it an excellent choice for a broad range of high-tech applications.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess