EN
  • EN
  • DE

PXM350MA6321

Part No PXM350MA6321
Manufacturer Eaton Bussmann
Catalog Panel Meters
Description PXM350;MODBUS;333MV CT IN;RLY OU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Voltmeter
Measuring Type Voltage
Measuring Range 400VAC, 690VAC
Display Type LCD - Black Characters
Number Of Characters Per Row 4
Output Type Relay, Solid State
Mounting Type DIN Rail
Termination Style Screw Terminal
Ultra Librarian 3D Model Ultra Librarian PXM350MA6321 CAD Model

Description

NULL

You May Also Be Interested in

Omron
PROC MTR 4-20MA/10VDC LCD PNL MT
Need more? Email Us
Omron
DPM NPN-INPUT 24VDC
Need more? Email Us
Omron
TEMP MTR -10DEG C-40DEG C PNL MT
Need more? Email Us
Omron
PROC MTR 4-20MA/10VDC LCD PNL MT
Need more? Email Us
Omron
PROCESS MTR 199.99VDC LCD PNL MT
Need more? Email Us
Omron
PROCESS MTR 199.99VDC LCD PNL MT
Need more? Email Us
Omron
PROC MTR 0-20MA/10VDC LCD PNL MT
Need more? Email Us
Omron
VOLTMETER 19.99VDC LED PANEL MT
Need more? Email Us
Omron
PROCESS MTR 199.99VDC LCD PNL MT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess