EN
  • EN
  • DE

PTR016V0090-BK

Part No PTR016V0090-BK
Manufacturer Eaton Bussmann
Catalog PTC Resettable Fuses
Description PTC RESET FUSE 16V 900MA RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Polymeric
Voltage - Max 16V
Current - Hold (Ih) (Max) 900 mA
Current - Trip (It) 1.8 A
Current - Max 40 A
Time to Trip 1.2 s
Resistance - Initial (Ri) (Min) 70 mOhms
Resistance - Post Trip (R1) (Max) 180 mOhms
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Case / Package Radial, Disc
Size / Dimension 0.291" L x 0.122" W (7.40mm x 3.10mm)
Height - Seated (Max) 0.480" (12.20mm)
Lead Spacing 0.197\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1605425-PTR016V0090-BK
Ultra Librarian 3D Model Ultra Librarian PTR016V0090-BK CAD Model

Description

N

You May Also Be Interested in

Murata Electronics North America
PTC RESET FUSE 30V 867MA RADIAL
Lowest to $1.7042
Eaton Bussmann
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.0681
Littelfuse Inc.
PTC RESET FUSE 72V 750MA RADIAL
Lowest to $0.7697
Eaton / Cutler Hammer
PTC RESET FUSE 33V 750MA 1812
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 8V 750MA 1210
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us
EPCOS (TDK)
Ceramic PTC Resettable Fuse 160V 70 mA Ih Through Hole Radial, Disc
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us
RFE/Fuzetec
PTC Resettable Fuse 16V 1.1 A Ih Surface Mount 1206 (3216 Metric), Concave
Lowest to $0.0830

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess