EN
  • EN
  • DE

OLI363FDJC-00VT

Part No OLI363FDJC-00VT
Manufacturer Eaton Bussmann
Catalog Circuit Protection Accessories
Description OLI SWITCH 100A/3P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Accessory Type Isolation Switch
For Use With/Related Products Circuit Breakers
Ultra Librarian 3D Model Ultra Librarian OLI363FDJC-00VT CAD Model

Description

NULL

You May Also Be Interested in

Schurter Inc.
FUSEHOLDER CAP 6.3X32 F'GRIP
Need more? Email Us
Schurter Inc.
CARRIER FUSE FIO/FIN SCREW TYPE
Need more? Email Us
Schneider Electric
Need more? Email Us
Schurter Inc.
FUSEHOLDER CAP 6.3X32 SLOT
Need more? Email Us
Littelfuse Inc.
ACS CAP 585 250V
Need more? Email Us
Littelfuse Inc.
FUSE RUBBER WASHER ACS
Lowest to $0.4703
Littelfuse Inc.
CONTACT DFK TIN 0.5 1.0 QMM
Need more? Email Us
Eaton Bussmann
FUSE CLIP 15A SPRING BRASS
Lowest to $7.3158
Eaton Bussmann
QSCP INTERIOR ASY 42 SMLO 3P
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess